PENCOM Guide Pin GTSS - M3 - 8

Description
Description

Suppliers

Company
Product
Description
Supplier Links
San Carlos, CA, USA
Guide Pin
GTSS - M3 - 8
Guide Pin GTSS - M3 - 8
Supplier's Site

Technical Specifications

  PENCOM
Product Category Industrial Pins
Product Number GTSS - M3 - 8
Product Name Guide Pin
Pin Type Guide Pin
Unlock Full Specs
to access all available technical data

Similar Products

Expander System-Flat Head Fastener -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 1.57 to 6.3 inch (40 to 160 mm)
View Details
Dowel Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type StraightDowel (optional feature); OversizeDowel (optional feature)
Design Units English
Nominal Diameter 0.0625 to 1 inch (1.59 to 25.4 mm)
View Details
Split Pins - 2451492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.2500 inch (6.35 mm)
Material Mild Steel
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1250 inch (3.17 mm)
Length 1 inch (25.4 mm)
View Details