Pem-Tech, Inc. Infrared Hydrocarbon Sensor ULTRA 1000-IR

Description
Ultra 1000-IR series is a microprocessor based sensor for detection of combustible gases using Infrared sensor technology. The self- contained sensor features user friendly interface and menu driven calibration procedure and configuration. Ultra 1000-IR uses NDIR (Non Dispersive Infrared) technique to monitor the combustible vapors. The detection principle is based on measuring the absorption of infrared radiation using dual wavelength infrared detectors. The IR detectors measure the intensity of two wavelengths, one absorbed by the target gases and other unaffected by the target gases. The gas concentration is determined by comparing the detector signals. The complete sensor consists of a stainless steel sensor head assembly, a user connection board and a transmitter board assembly. All of the sensor electronics are enclosed in an explosion proof instrument box. Ultra 1000-IR provides a 4-20mA signal proportional to 0-100% LEL gas at the sensor. In addition the sensor may be addressed via MODBUS RTU interface. The MODBUS output provides sensor status, alarm & fault conditions.
Description
Ultra 1000-IR series is a microprocessor based sensor for detection of combustible gases using Infrared sensor technology. The self- contained sensor features user friendly interface and menu driven calibration procedure and configuration. Ultra 1000-IR uses NDIR (Non Dispersive Infrared) technique to monitor the combustible vapors. The detection principle is based on measuring the absorption of infrared radiation using dual wavelength infrared detectors. The IR detectors measure the intensity of two wavelengths, one absorbed by the target gases and other unaffected by the target gases. The gas concentration is determined by comparing the detector signals. The complete sensor consists of a stainless steel sensor head assembly, a user connection board and a transmitter board assembly. All of the sensor electronics are enclosed in an explosion proof instrument box. Ultra 1000-IR provides a 4-20mA signal proportional to 0-100% LEL gas at the sensor. In addition the sensor may be addressed via MODBUS RTU interface. The MODBUS output provides sensor status, alarm & fault conditions.

Suppliers

Company
Product
Description
Supplier Links
Infrared Hydrocarbon Sensor - ULTRA 1000-IR - Pem-Tech, Inc.
Sugar Land, TX, USA
Infrared Hydrocarbon Sensor
ULTRA 1000-IR
Infrared Hydrocarbon Sensor ULTRA 1000-IR
Ultra 1000-IR series is a microprocessor based sensor for detection of combustible gases using Infrared sensor technology. The self- contained sensor features user friendly interface and menu driven calibration procedure and configuration. Ultra 1000-IR uses NDIR (Non Dispersive Infrared) technique to monitor the combustible vapors. The detection principle is based on measuring the absorption of infrared radiation using dual wavelength infrared detectors. The IR detectors measure the intensity of two wavelengths, one absorbed by the target gases and other unaffected by the target gases. The gas concentration is determined by comparing the detector signals. The complete sensor consists of a stainless steel sensor head assembly, a user connection board and a transmitter board assembly. All of the sensor electronics are enclosed in an explosion proof instrument box. Ultra 1000-IR provides a 4-20mA signal proportional to 0-100% LEL gas at the sensor. In addition the sensor may be addressed via MODBUS RTU interface. The MODBUS output provides sensor status, alarm & fault conditions.

Ultra 1000-IR series is a microprocessor based sensor for detection of combustible gases using Infrared sensor technology. The self- contained sensor features user friendly interface and menu driven calibration procedure and configuration. Ultra 1000-IR uses NDIR (Non Dispersive Infrared) technique to monitor the combustible vapors. The detection principle is based on measuring the absorption of infrared radiation using dual wavelength infrared detectors. The IR detectors measure the intensity of two wavelengths, one absorbed by the target gases and other unaffected by the target gases. The gas concentration is determined by comparing the detector signals. The complete sensor consists of a stainless steel sensor head assembly, a user connection board and a transmitter board assembly. All of the sensor electronics are enclosed in an explosion proof instrument box. Ultra 1000-IR provides a 4-20mA signal proportional to 0-100% LEL gas at the sensor. In addition the sensor may be addressed via MODBUS RTU interface. The MODBUS output provides sensor status, alarm & fault conditions.

Supplier's Site

Technical Specifications

  Pem-Tech, Inc.
Product Category Gas Transmitters
Product Number ULTRA 1000-IR
Product Name Infrared Hydrocarbon Sensor
Measurement Type %LEL or %LFL
Gas Types Combustible; Hydrocarbons; (0-100% LEL)
Electrical Outputs Current; Switch or Relay
Display Digital
Features Audible or Visual Alarms; Hazardous Environment
Unlock Full Specs
to access all available technical data

Similar Products

MGMS Multi-Gas Monitoring System -  - Acme Engineering Products
Acme Engineering Products
Specs
Gas Types Toxic; Combustible; NH3; CO2; CO; Refrigerants; Hydrocarbons; H2; H2S; NO2; O2
Electrical Outputs Switch or Relay
Sensor Technology Catalytic (optional feature); Electrochemical (optional feature); Infrared (optional feature)
View Details
Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); (Propane (C3H8) 0 to 100% LEL)
Display Digital
View Details
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
Electrical Outputs Current; Switch or Relay
View Details
Toxic Gas/Oxygen Transmitter - EC-Gold - Arjay Engineering
Specs
Measurement Type %Volume; Trace
Gas Types Toxic; Combustible; NH3; (0-100ppm); CO; (0-500ppm); Cl2; (0-10ppm); Refrigerants; H2S; (0-100ppm); NO2; (0-20ppm); O2; (0-30%)
Electrical Outputs Current
View Details