Pem-Tech, Inc. Gas Monitor PT920 Series

Description
Model PT920-16SS is a microprocessor-based modular controller that provides up to sixteen (16) channels of continuous gas detection. The controller is housed in a Nema 4X Stainless Steel enclosure. Each PT920 Series toxic or combustible gas control module can be interfaced with Pem-Tech’s gas sensors. The control modules provide digital display and programmable alarm relay contacts. Low power RISC based microprocessor allows all the alarm levels and control module address programmed via switches on the front panel. The bright LED display indicates the gas concentration. Also features amber and red LED indicators for alarm status. One of the safety features is a flashing digital display when the control module is in alarm bypass mode. The flashing display is an indication to the personnel in the control room about the alarm bypass status. Each control module has RS-485 MODBUS RTU serial communication compatible with PLC’s, SCADA, and DCS systems. The module provides complete status like current gas concentration, sensor calibration and current alarm status. The alarm levels can also be accessed and programmed via MODBUS communication.
Description
Model PT920-16SS is a microprocessor-based modular controller that provides up to sixteen (16) channels of continuous gas detection. The controller is housed in a Nema 4X Stainless Steel enclosure. Each PT920 Series toxic or combustible gas control module can be interfaced with Pem-Tech’s gas sensors. The control modules provide digital display and programmable alarm relay contacts. Low power RISC based microprocessor allows all the alarm levels and control module address programmed via switches on the front panel. The bright LED display indicates the gas concentration. Also features amber and red LED indicators for alarm status. One of the safety features is a flashing digital display when the control module is in alarm bypass mode. The flashing display is an indication to the personnel in the control room about the alarm bypass status. Each control module has RS-485 MODBUS RTU serial communication compatible with PLC’s, SCADA, and DCS systems. The module provides complete status like current gas concentration, sensor calibration and current alarm status. The alarm levels can also be accessed and programmed via MODBUS communication.

Suppliers

Company
Product
Description
Supplier Links
Gas Monitor - PT920 Series - Pem-Tech, Inc.
Sugar Land, TX, USA
Gas Monitor
PT920 Series
Gas Monitor PT920 Series
Model PT920-16SS is a microprocessor-based modular controller that provides up to sixteen (16) channels of continuous gas detection. The controller is housed in a Nema 4X Stainless Steel enclosure. Each PT920 Series toxic or combustible gas control module can be interfaced with Pem-Tech’s gas sensors. The control modules provide digital display and programmable alarm relay contacts. Low power RISC based microprocessor allows all the alarm levels and control module address programmed via switches on the front panel. The bright LED display indicates the gas concentration. Also features amber and red LED indicators for alarm status. One of the safety features is a flashing digital display when the control module is in alarm bypass mode. The flashing display is an indication to the personnel in the control room about the alarm bypass status. Each control module has RS-485 MODBUS RTU serial communication compatible with PLC’s, SCADA, and DCS systems. The module provides complete status like current gas concentration, sensor calibration and current alarm status. The alarm levels can also be accessed and programmed via MODBUS communication.

Model PT920-16SS is a microprocessor-based modular controller that provides up to sixteen (16) channels of continuous gas detection. The controller is housed in a Nema 4X Stainless Steel enclosure. Each PT920 Series toxic or combustible gas control module can be interfaced with Pem-Tech’s gas sensors. The control modules provide digital display and programmable alarm relay contacts.

Low power RISC based microprocessor allows all the alarm levels and control module address programmed via switches on the front panel. The bright LED display indicates the gas concentration. Also features amber and red LED indicators for alarm status. One of the safety features is a flashing digital display when the control module is in alarm bypass mode. The flashing display is an indication to the personnel in the control room about the alarm bypass status.

Each control module has RS-485 MODBUS RTU serial communication compatible with PLC’s, SCADA, and DCS systems. The module provides complete status like current gas concentration, sensor calibration and current alarm status. The alarm levels can also be accessed and programmed via MODBUS communication.

Supplier's Site

Technical Specifications

  Pem-Tech, Inc.
Product Category Gas Instruments
Product Number PT920 Series
Product Name Gas Monitor
Measurement Type %LEL or %LFL; Trace
Application Ambient Air Monitoring
Gas Types Combustible; Cl2 (optional feature); Hydrocarbons (optional feature); (% LEL); H2S (optional feature); O2 (optional feature); (Deficiency); SO2 (optional feature)
Electrical Outputs Current; Switch or Relay
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Flue Gas Oxygen Analyzer - WDG 1210 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details
Toxic Gas/Oxygen Transmitter - EC-Gold - Arjay Engineering
Specs
Measurement Type %Volume; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; (0-100ppm); CO; (0-500ppm); Cl2; (0-10ppm); Refrigerants; H2S; (0-100ppm); NO2; (0-20ppm); O2; (0-30%)
View Details
Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details
Controller Unit - 9010/9020 - MSA Safety
Specs
Measurement Type %LEL or %LFL; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible
View Details