Pem-Tech, Inc. Gas Monitor PT900-12R

Description
Model PT900-12R is a standard 19" rack assembly with up to 12 control modules to serve as a gas monitor and controller for Pem-Tech's remote mounted gas sensors. The modular designed 12 channel gas monitor is rated Nema 1 for safe area use. The control modules provide digital display, discrete 4-20mA analog output and programmable alarm relay contacts. The low power RISC based microprocessor allows all the alarm levels and control module address programmed via switches on the front panel. The bright LED display indicates the gas concentration. Also features amber and red LED indicators for alarm status. One of the safety features is a flashing digital display when the control module is in alarm bypass mode. The flashing display is an indication to the personnel in the control room about the alarm bypass status. Each control module has RS-485 MODBUS RTU serial communication compatible with PLC's, SCADA, and DCS systems. The module provides complete status like current gas concentration, sensor calibration and current alarm status. The alarm levels can also be accessed and programmed via MODBUS.
Description
Model PT900-12R is a standard 19" rack assembly with up to 12 control modules to serve as a gas monitor and controller for Pem-Tech's remote mounted gas sensors. The modular designed 12 channel gas monitor is rated Nema 1 for safe area use. The control modules provide digital display, discrete 4-20mA analog output and programmable alarm relay contacts. The low power RISC based microprocessor allows all the alarm levels and control module address programmed via switches on the front panel. The bright LED display indicates the gas concentration. Also features amber and red LED indicators for alarm status. One of the safety features is a flashing digital display when the control module is in alarm bypass mode. The flashing display is an indication to the personnel in the control room about the alarm bypass status. Each control module has RS-485 MODBUS RTU serial communication compatible with PLC's, SCADA, and DCS systems. The module provides complete status like current gas concentration, sensor calibration and current alarm status. The alarm levels can also be accessed and programmed via MODBUS.

Suppliers

Company
Product
Description
Supplier Links
Gas Monitor - PT900-12R - Pem-Tech, Inc.
Sugar Land, TX, USA
Gas Monitor
PT900-12R
Gas Monitor PT900-12R
Model PT900-12R is a standard 19" rack assembly with up to 12 control modules to serve as a gas monitor and controller for Pem-Tech's remote mounted gas sensors. The modular designed 12 channel gas monitor is rated Nema 1 for safe area use. The control modules provide digital display, discrete 4-20mA analog output and programmable alarm relay contacts. The low power RISC based microprocessor allows all the alarm levels and control module address programmed via switches on the front panel. The bright LED display indicates the gas concentration. Also features amber and red LED indicators for alarm status. One of the safety features is a flashing digital display when the control module is in alarm bypass mode. The flashing display is an indication to the personnel in the control room about the alarm bypass status. Each control module has RS-485 MODBUS RTU serial communication compatible with PLC's, SCADA, and DCS systems. The module provides complete status like current gas concentration, sensor calibration and current alarm status. The alarm levels can also be accessed and programmed via MODBUS.

Model PT900-12R is a standard 19" rack assembly with up to 12 control modules to serve as a gas monitor and controller for Pem-Tech's remote mounted gas sensors. The modular designed 12 channel gas monitor is rated Nema 1 for safe area use. The control modules provide digital display, discrete 4-20mA analog output and programmable alarm relay contacts. The low power RISC based microprocessor allows all the alarm levels and control module address programmed via switches on the front panel. The bright LED display indicates the gas concentration. Also features amber and red LED indicators for alarm status. One of the safety features is a flashing digital display when the control module is in alarm bypass mode. The flashing display is an indication to the personnel in the control room about the alarm bypass status. Each control module has RS-485 MODBUS RTU serial communication compatible with PLC's, SCADA, and DCS systems. The module provides complete status like current gas concentration, sensor calibration and current alarm status. The alarm levels can also be accessed and programmed via MODBUS.

Supplier's Site

Technical Specifications

  Pem-Tech, Inc.
Product Category Gas Instruments
Product Number PT900-12R
Product Name Gas Monitor
Measurement Type %LEL or %LFL (optional feature); Trace (optional feature)
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Cl2 (optional feature); Hydrocarbons (optional feature); (% LEL); H2Se (optional feature); H2S (optional feature); O2 (optional feature); (Deficiency); SO2 (optional feature)
Electrical Outputs Current; Switch or Relay
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Gas Sampling System - TriGas - MSA Safety
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring
Gas Types Combustible; H2S; O2
View Details
Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details
XP-3380 Handheld Oxygen Detector -  - DOD Technologies Inc.
Specs
Measurement Type %Volume
Gas Types O2
Display Digital
View Details
BTU CalorVal Analyzer - Model 690 - Control Instruments Corp.
Control Instruments Corp.
Specs
Application Process Gas
Gas Types Combustible; Hydrocarbons; (0-1300 BTU/ft³)
Electrical Outputs Current
View Details