Pem-Tech, Inc. Toxic & Oxygen Deficiency Sensor PT295

Description
Model PT295 is a microprocessor-based sensor for toxic gas detection in parts per million (ppm) level. The unit features easy one-man calibration initiated by simply activating a magnetic switch and applying the gas. The complete sensor consists of a stainless steel sensor head assembly, a user connection board and a transmitter board assembly. All of the sensor electronics are enclosed in an explosion proof instrument box. The unit's modular design allows easy maintenance, troubleshooting, and high reliability. The unit provides a fully programmable alarm relay and a linear 4-20mA signal proportinoal to 0 to 100% of the detection range of the sensor. The sensor transmitter board includes a three (3) digit LED display for continuous indication of the gas concentration. The calibration mode, alarm and fault status of the sensor are also indicated on the digital display. In the normal operating mode the digital display and 4-20mA reading is proportional to the gas concentration detected by the sensor. In the calibration mode the digital display indicates the calibration status, alarm relay output is inhibited and analog signal output is set to 2 mA to avoid any false alarm by the control monitor. In the sensor fault mode the transmitter drops the output signal to < 1 mA. Features Microprocessor based modular design Electrochemical Sensor Technology Industry standard 4-20mA output Field adjustable Alarm level Single point Non-Intrusive calibration Bright 3 digit LED display Displays gas concentration in ppm, calibration prompts and sensor fault codes Class I, Div 1, Suitable for use in Hazardous Location
Description
Model PT295 is a microprocessor-based sensor for toxic gas detection in parts per million (ppm) level. The unit features easy one-man calibration initiated by simply activating a magnetic switch and applying the gas. The complete sensor consists of a stainless steel sensor head assembly, a user connection board and a transmitter board assembly. All of the sensor electronics are enclosed in an explosion proof instrument box. The unit's modular design allows easy maintenance, troubleshooting, and high reliability. The unit provides a fully programmable alarm relay and a linear 4-20mA signal proportinoal to 0 to 100% of the detection range of the sensor. The sensor transmitter board includes a three (3) digit LED display for continuous indication of the gas concentration. The calibration mode, alarm and fault status of the sensor are also indicated on the digital display. In the normal operating mode the digital display and 4-20mA reading is proportional to the gas concentration detected by the sensor. In the calibration mode the digital display indicates the calibration status, alarm relay output is inhibited and analog signal output is set to 2 mA to avoid any false alarm by the control monitor. In the sensor fault mode the transmitter drops the output signal to < 1 mA. Features Microprocessor based modular design Electrochemical Sensor Technology Industry standard 4-20mA output Field adjustable Alarm level Single point Non-Intrusive calibration Bright 3 digit LED display Displays gas concentration in ppm, calibration prompts and sensor fault codes Class I, Div 1, Suitable for use in Hazardous Location

Suppliers

Company
Product
Description
Supplier Links
Toxic & Oxygen Deficiency Sensor - PT295 - Pem-Tech, Inc.
Sugar Land, TX, USA
Toxic & Oxygen Deficiency Sensor
PT295
Toxic & Oxygen Deficiency Sensor PT295
Model PT295 is a microprocessor-based sensor for toxic gas detection in parts per million (ppm) level. The unit features easy one-man calibration initiated by simply activating a magnetic switch and applying the gas. The complete sensor consists of a stainless steel sensor head assembly, a user connection board and a transmitter board assembly. All of the sensor electronics are enclosed in an explosion proof instrument box. The unit's modular design allows easy maintenance, troubleshooting, and high reliability. The unit provides a fully programmable alarm relay and a linear 4-20mA signal proportinoal to 0 to 100% of the detection range of the sensor. The sensor transmitter board includes a three (3) digit LED display for continuous indication of the gas concentration. The calibration mode, alarm and fault status of the sensor are also indicated on the digital display. In the normal operating mode the digital display and 4-20mA reading is proportional to the gas concentration detected by the sensor. In the calibration mode the digital display indicates the calibration status, alarm relay output is inhibited and analog signal output is set to 2 mA to avoid any false alarm by the control monitor. In the sensor fault mode the transmitter drops the output signal to < 1 mA. Features Microprocessor based modular design Electrochemical Sensor Technology Industry standard 4-20mA output Field adjustable Alarm level Single point Non-Intrusive calibration Bright 3 digit LED display Displays gas concentration in ppm, calibration prompts and sensor fault codes Class I, Div 1, Suitable for use in Hazardous Location

Model PT295 is a microprocessor-based sensor for toxic gas detection in parts per million (ppm) level. The unit features easy one-man calibration initiated by simply activating a magnetic switch and applying the gas.

The complete sensor consists of a stainless steel sensor head assembly, a user connection board and a transmitter board assembly. All of the sensor electronics are enclosed in an explosion proof instrument box. The unit's modular design allows easy maintenance, troubleshooting, and high reliability.

The unit provides a fully programmable alarm relay and a linear 4-20mA signal proportinoal to 0 to 100% of the detection range of the sensor.

The sensor transmitter board includes a three (3) digit LED display for continuous indication of the gas concentration. The calibration mode, alarm and fault status of the sensor are also indicated on the digital display. In the normal operating mode the digital display and 4-20mA reading is proportional to the gas concentration detected by the sensor. In the calibration mode the digital display indicates the calibration status, alarm relay output is inhibited and analog signal output is set to 2 mA to avoid any false alarm by the control monitor. In the sensor fault mode the transmitter drops the output signal to < 1 mA.

Features

  • Microprocessor based modular design
  • Electrochemical Sensor Technology
  • Industry standard 4-20mA output
  • Field adjustable Alarm level
  • Single point Non-Intrusive calibration
  • Bright 3 digit LED display
  • Displays gas concentration in ppm, calibration prompts and sensor fault codes
  • Class I, Div 1, Suitable for use in Hazardous Location
Supplier's Site

Technical Specifications

  Pem-Tech, Inc.
Product Category Gas Transmitters
Product Number PT295
Product Name Toxic & Oxygen Deficiency Sensor
Measurement Type %LEL or %LFL (optional feature); Trace (optional feature)
Gas Types Toxic; NH3 (optional feature); (0-50ppm); CO (optional feature); (0-100ppm / 0-1000ppm); Cl2 (optional feature); (0-10ppm); ClO2 (optional feature); (0-50ppm); Hydrocarbons; (0-100ppm (Ethylene)); H2 (optional feature); (0-100ppm / 0-1000ppm); HCl (optional feature); (0-20ppm); HCN (optional feature); (0-30ppm); H2S (optional feature); (0-100ppm); NO (optional feature); (0-100ppm); NO2 (optional feature); (0-20ppm); O2 (optional feature); (0-25% Deficiency); SO2 (optional feature); (0-50ppm); (EthyleneOxide50ppm MethylMercapton100ppm)
Electrical Outputs Current; Switch or Relay
Display Digital
Features Audible or Visual Alarms; Hazardous Environment; Sampling Pump (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Gas Monitor - General Monitors S5000 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Gas Types Toxic; Combustible; NH3; (0-100 ppm, 0-1000 ppm); CO2; (0-2000, 0-5000, 0-10000, 0-30000, 0-50000 ppm); CO; (0-100, 0-500, 0-1000 ppm); Cl2; (0-5, 0-10. 0-20 ppm); Hydrocarbons; (0-100% LEL); H2; (0-1000 ppm); HCl; (0-50ppm); H2S; (0-10, 0-20, 0-50, 0-100, 0-500 ppm); NO; (0-100ppm); NO2; (0-10 ppm); O2; (0-25 %); SO2; (0-25 ppm, 0-100 ppm)
Electrical Outputs Current
View Details
Carbon Monoxide Monitor - 9100 - LAND
Specs
Measurement Type Trace
Gas Types Toxic; CO; (0-10000 ppm)
Electrical Outputs Current
View Details
Toxic Gas/Oxygen Transmitter - EC-Gold - Arjay Engineering
Specs
Measurement Type %Volume; Trace
Gas Types Toxic; Combustible; NH3; (0-100ppm); CO; (0-500ppm); Cl2; (0-10ppm); Refrigerants; H2S; (0-100ppm); NO2; (0-20ppm); O2; (0-30%)
Electrical Outputs Current
View Details