Pelonis Technologies, Inc. Servobox Series Model SN90 2-Stage, 25 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox SN90-25N

Description
Servobox Series Model SN Planetary Reducer Gearboxes
Request a Quote
Description
Servobox Series Model SN Planetary Reducer Gearboxes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servobox Series Model SN90 2-Stage, 25 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - SN90-25N - Pelonis Technologies, Inc.
Exton, PA, USA
Servobox Series Model SN90 2-Stage, 25 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox
SN90-25N
Servobox Series Model SN90 2-Stage, 25 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox SN90-25N
Servobox Series Model SN Planetary Reducer Gearboxes

Servobox Series Model SN Planetary Reducer Gearboxes

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number SN90-25N
Product Name Servobox Series Model SN90 2-Stage, 25 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 25 (X : 1)
Rated Output Torque 1239 In-lbs (1429 kg-cm)
Maximum Input Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FA142 2-Stage, 15 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA142-15 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 15 (X : 1)
View Details
Servobox Series Model FA120 1-Stage, 4 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA120-4N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 4 (X : 1)
View Details
Servobox Series Model FB70 1-Stage, 7 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB70-7N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 7 (X : 1)
View Details
Servobox Series Model FB70 2-Stage, 40 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB70-40N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 40 (X : 1)
View Details