Servobox Series Model SN Planetary Reducer Gearboxes
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | SN60-30 |
| Product Name | Servobox Series Model SN60 2-Stage, 30 Ratio, and Standard Output Bearing Planetary Reducer Gearbox |
| Gearing | Planetary |
| Operating Temperature | -13 to 194 F (-25 to 90 C) |
| Gear Ratio | 30 (X : 1) |
| Rated Output Torque | 248 In-lbs (286 kg-cm) |