Pelonis Technologies, Inc. Servobox Series Model SN120 1-Stage, 7 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox SN120-7N

Description
Servobox Series Model SN Planetary Reducer Gearboxes
Request a Quote
Description
Servobox Series Model SN Planetary Reducer Gearboxes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servobox Series Model SN120 1-Stage, 7 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - SN120-7N - Pelonis Technologies, Inc.
Exton, PA, USA
Servobox Series Model SN120 1-Stage, 7 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox
SN120-7N
Servobox Series Model SN120 1-Stage, 7 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox SN120-7N
Servobox Series Model SN Planetary Reducer Gearboxes

Servobox Series Model SN Planetary Reducer Gearboxes

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number SN120-7N
Product Name Servobox Series Model SN120 1-Stage, 7 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 7 (X : 1)
Rated Output Torque 1805 In-lbs (2082 kg-cm)
Maximum Input Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model AD900 2-Stage, and 100 Ratio Planetary Reducer Gearbox - AD90-100 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 100 (X : 1)
View Details
Servobox Series Model FE120 2-Stage, 35 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FE120-35N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 35 (X : 1)
View Details
Servobox Series Model FB50 1-Stage, 10 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB50-10 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 10 (X : 1)
View Details
Servobox Series Model FB220 1-Stage, 5 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB220-5 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details