Pelonis Technologies, Inc. Servobox Series Model SN115 2-Stage, 20 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox SN115-20N

Description
Servobox Series Model SN Planetary Reducer Gearboxes
Request a Quote
Description
Servobox Series Model SN Planetary Reducer Gearboxes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servobox Series Model SN115 2-Stage, 20 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - SN115-20N - Pelonis Technologies, Inc.
Exton, PA, USA
Servobox Series Model SN115 2-Stage, 20 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox
SN115-20N
Servobox Series Model SN115 2-Stage, 20 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox SN115-20N
Servobox Series Model SN Planetary Reducer Gearboxes

Servobox Series Model SN Planetary Reducer Gearboxes

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number SN115-20N
Product Name Servobox Series Model SN115 2-Stage, 20 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 20 (X : 1)
Rated Output Torque 1292 In-lbs (1490 kg-cm)
Maximum Input Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FA90 2-Stage, 50 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA90-50N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 50 (X : 1)
View Details
Servobox Series Model FA100 2-Stage, 30 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA100-30 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 30 (X : 1)
View Details
Servobox Series Model FA180 1-Stage, 3 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA180-3N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Servobox Series Model FA120 1-Stage, 5 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA120-5 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details