Quiet Operation
Helical gears reduce vibration and noise.
High Precision
Backlash ≤ 3 arc·min reaches precision alignment.
High Rigidity and Torque
High rigidity and high torque are achieved by integrant needle roller bearings and a one-piece construction.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | SFL-A180A-35-Ps |
| Product Name | Servobox Series Model SFL-A180A 2-Stage, 35 Ratio, Standard Output Bearing, and Ps Backlash Class Planetary Reducer Gearbox |
| Gearing | Planetary |
| Operating Temperature | -13 to 194 F (-25 to 90 C) |
| Gear Ratio | 35 (X : 1) |
| Rated Output Torque | 9805 In-lbs (11306 kg-cm) |