Pelonis Technologies, Inc. Servobox Series Model SFL-A100A 2-Stage, 40 Ratio, Standard Output Bearing, and P1 Backlash Class Planetary Reducer Gearbox SFL-A100A-40-P1

Description
Quiet Operation Helical gears reduce vibration and noise. High Precision Backlash ≤ 3 arc·min reaches precision alignment. High Rigidity and Torque High rigidity and high torque are achieved by integrant needle roller bearings and a one-piece construction.
Request a Quote
Description
Quiet Operation Helical gears reduce vibration and noise. High Precision Backlash ≤ 3 arc·min reaches precision alignment. High Rigidity and Torque High rigidity and high torque are achieved by integrant needle roller bearings and a one-piece construction.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servobox Series Model SFL-A100A 2-Stage, 40 Ratio, Standard Output Bearing, and P1 Backlash Class Planetary Reducer Gearbox - SFL-A100A-40-P1 - Pelonis Technologies, Inc.
Exton, PA, USA
Servobox Series Model SFL-A100A 2-Stage, 40 Ratio, Standard Output Bearing, and P1 Backlash Class Planetary Reducer Gearbox
SFL-A100A-40-P1
Servobox Series Model SFL-A100A 2-Stage, 40 Ratio, Standard Output Bearing, and P1 Backlash Class Planetary Reducer Gearbox SFL-A100A-40-P1
Quiet Operation Helical gears reduce vibration and noise. High Precision Backlash ≤ 3 arc·min reaches precision alignment. High Rigidity and Torque High rigidity and high torque are achieved by integrant needle roller bearings and a one-piece construction.

Quiet Operation
Helical gears reduce vibration and noise.
High Precision
Backlash ≤ 3 arc·min reaches precision alignment.
High Rigidity and Torque
High rigidity and high torque are achieved by integrant needle roller bearings and a one-piece construction.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number SFL-A100A-40-P1
Product Name Servobox Series Model SFL-A100A 2-Stage, 40 Ratio, Standard Output Bearing, and P1 Backlash Class Planetary Reducer Gearbox
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 40 (X : 1)
Rated Output Torque 1841 In-lbs (2122 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FB145 2-Stage, 25 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB145-25 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 25 (X : 1)
View Details
Servobox Series Model FB120 1-Stage, 3 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB120-3N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Servobox Series Model FB90 2-Stage, 20 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB90-20N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 20 (X : 1)
View Details
Servobox Series Model FE120 1-Stage, 4 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FE120-4 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 4 (X : 1)
View Details