Pelonis Technologies, Inc. Servobox Series Model SF75 1-Stage, 7 Ratio, Solid Output Shaft Bearing, and Ps Backlash Class Planetary Reducer Gearbox SF75-7N-Ps

Description
Quiet Operation Helical gears reduce vibration and noise. High Precision Backlash ≤ 3 arc·min reaches precision alignment. High Rigidity and Torque High rigidity and high torque are achieved by integrant needle roller bearings and a one-piece construction.
Request a Quote
Description
Quiet Operation Helical gears reduce vibration and noise. High Precision Backlash ≤ 3 arc·min reaches precision alignment. High Rigidity and Torque High rigidity and high torque are achieved by integrant needle roller bearings and a one-piece construction.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servobox Series Model SF75 1-Stage, 7 Ratio, Solid Output Shaft Bearing, and Ps Backlash Class Planetary Reducer Gearbox - SF75-7N-Ps - Pelonis Technologies, Inc.
Exton, PA, USA
Servobox Series Model SF75 1-Stage, 7 Ratio, Solid Output Shaft Bearing, and Ps Backlash Class Planetary Reducer Gearbox
SF75-7N-Ps
Servobox Series Model SF75 1-Stage, 7 Ratio, Solid Output Shaft Bearing, and Ps Backlash Class Planetary Reducer Gearbox SF75-7N-Ps
Quiet Operation Helical gears reduce vibration and noise. High Precision Backlash ≤ 3 arc·min reaches precision alignment. High Rigidity and Torque High rigidity and high torque are achieved by integrant needle roller bearings and a one-piece construction.

Quiet Operation
Helical gears reduce vibration and noise.
High Precision
Backlash ≤ 3 arc·min reaches precision alignment.
High Rigidity and Torque
High rigidity and high torque are achieved by integrant needle roller bearings and a one-piece construction.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number SF75-7N-Ps
Product Name Servobox Series Model SF75 1-Stage, 7 Ratio, Solid Output Shaft Bearing, and Ps Backlash Class Planetary Reducer Gearbox
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 7 (X : 1)
Rated Output Torque 1257 In-lbs (1449 kg-cm)
Maximum Input Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FB50 1-Stage, 4 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB50-4N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 4 (X : 1)
View Details
Servobox Series Model FB145 1-Stage, 3 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB145-3 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Servobox Series Model FB220 1-Stage, 3 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB220-3N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Servobox Series Model FB120 2-Stage, 40 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB120-40N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 40 (X : 1)
View Details