Pelonis Technologies, Inc. Servobox Series Model SF62 2-Stage, 60 Ratio, Solid Output Shaft Bearing, and P2 Backlash Class Planetary Reducer Gearbox SF62-60N-P2

Description
Quiet Operation Helical gears reduce vibration and noise. High Precision Backlash ≤ 3 arc·min reaches precision alignment. High Rigidity and Torque High rigidity and high torque are achieved by integrant needle roller bearings and a one-piece construction.
Request a Quote
Description
Quiet Operation Helical gears reduce vibration and noise. High Precision Backlash ≤ 3 arc·min reaches precision alignment. High Rigidity and Torque High rigidity and high torque are achieved by integrant needle roller bearings and a one-piece construction.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servobox Series Model SF62 2-Stage, 60 Ratio, Solid Output Shaft Bearing, and P2 Backlash Class Planetary Reducer Gearbox - SF62-60N-P2 - Pelonis Technologies, Inc.
Exton, PA, USA
Servobox Series Model SF62 2-Stage, 60 Ratio, Solid Output Shaft Bearing, and P2 Backlash Class Planetary Reducer Gearbox
SF62-60N-P2
Servobox Series Model SF62 2-Stage, 60 Ratio, Solid Output Shaft Bearing, and P2 Backlash Class Planetary Reducer Gearbox SF62-60N-P2
Quiet Operation Helical gears reduce vibration and noise. High Precision Backlash ≤ 3 arc·min reaches precision alignment. High Rigidity and Torque High rigidity and high torque are achieved by integrant needle roller bearings and a one-piece construction.

Quiet Operation
Helical gears reduce vibration and noise.
High Precision
Backlash ≤ 3 arc·min reaches precision alignment.
High Rigidity and Torque
High rigidity and high torque are achieved by integrant needle roller bearings and a one-piece construction.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number SF62-60N-P2
Product Name Servobox Series Model SF62 2-Stage, 60 Ratio, Solid Output Shaft Bearing, and P2 Backlash Class Planetary Reducer Gearbox
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 60 (X : 1)
Rated Output Torque 398 In-lbs (459 kg-cm)
Maximum Input Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FA90 2-Stage, 15 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA90-15 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 15 (X : 1)
View Details
Servobox Series Model FA70 2-Stage, 20 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA70-20N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 20 (X : 1)
View Details
Servobox Series Model FA180 2-Stage, 50 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA180-50 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 50 (X : 1)
View Details
Servobox Series Model FB90 2-Stage, 100 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB90-100N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 100 (X : 1)
View Details