Pelonis Technologies, Inc. Servobox Series Model SF62 2-Stage, 20 Ratio, Solid Output Shaft Bearing, and P2 Backlash Class Planetary Reducer Gearbox SF62-20N-P2

Description
Quiet Operation Helical gears reduce vibration and noise. High Precision Backlash ≤ 3 arc·min reaches precision alignment. High Rigidity and Torque High rigidity and high torque are achieved by integrant needle roller bearings and a one-piece construction.
Request a Quote
Description
Quiet Operation Helical gears reduce vibration and noise. High Precision Backlash ≤ 3 arc·min reaches precision alignment. High Rigidity and Torque High rigidity and high torque are achieved by integrant needle roller bearings and a one-piece construction.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servobox Series Model SF62 2-Stage, 20 Ratio, Solid Output Shaft Bearing, and P2 Backlash Class Planetary Reducer Gearbox - SF62-20N-P2 - Pelonis Technologies, Inc.
Exton, PA, USA
Servobox Series Model SF62 2-Stage, 20 Ratio, Solid Output Shaft Bearing, and P2 Backlash Class Planetary Reducer Gearbox
SF62-20N-P2
Servobox Series Model SF62 2-Stage, 20 Ratio, Solid Output Shaft Bearing, and P2 Backlash Class Planetary Reducer Gearbox SF62-20N-P2
Quiet Operation Helical gears reduce vibration and noise. High Precision Backlash ≤ 3 arc·min reaches precision alignment. High Rigidity and Torque High rigidity and high torque are achieved by integrant needle roller bearings and a one-piece construction.

Quiet Operation
Helical gears reduce vibration and noise.
High Precision
Backlash ≤ 3 arc·min reaches precision alignment.
High Rigidity and Torque
High rigidity and high torque are achieved by integrant needle roller bearings and a one-piece construction.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number SF62-20N-P2
Product Name Servobox Series Model SF62 2-Stage, 20 Ratio, Solid Output Shaft Bearing, and P2 Backlash Class Planetary Reducer Gearbox
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 20 (X : 1)
Rated Output Torque 451 In-lbs (520 kg-cm)
Maximum Input Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FA180 2-Stage, 35 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA180-35 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 35 (X : 1)
View Details
Servobox Series Model FE145 1-Stage, 4 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FE145-4 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 4 (X : 1)
View Details
Servobox Series Model FA100 2-Stage, 50 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA100-50 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 50 (X : 1)
View Details
Servobox Series Model FB145 1-Stage, 10 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB145-10N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 10 (X : 1)
View Details