Pelonis Technologies, Inc. Servobox Series Model SEL62 1-Stage, 16 Ratio, Standard Output Bearing, and P0 Backlash Class Planetary Reducer Gearbox SEL62-16-P0

Description
Low Backlash Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed Input speed allows for 5,000 RPM.
Request a Quote
Description
Low Backlash Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed Input speed allows for 5,000 RPM.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servobox Series Model SEL62 1-Stage, 16 Ratio, Standard Output Bearing, and P0 Backlash Class Planetary Reducer Gearbox - SEL62-16-P0 - Pelonis Technologies, Inc.
Exton, PA, USA
Servobox Series Model SEL62 1-Stage, 16 Ratio, Standard Output Bearing, and P0 Backlash Class Planetary Reducer Gearbox
SEL62-16-P0
Servobox Series Model SEL62 1-Stage, 16 Ratio, Standard Output Bearing, and P0 Backlash Class Planetary Reducer Gearbox SEL62-16-P0
Low Backlash Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed Input speed allows for 5,000 RPM.

Low Backlash
Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min.
High Efficiency
Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%.
High Input Speed
Input speed allows for 5,000 RPM.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number SEL62-16-P0
Product Name Servobox Series Model SEL62 1-Stage, 16 Ratio, Standard Output Bearing, and P0 Backlash Class Planetary Reducer Gearbox
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 16 (X : 1)
Rated Output Torque 381 In-lbs (439 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FB90 2-Stage, 50 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB90-50 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 50 (X : 1)
View Details
Servobox Series Model FB120 2-Stage, 100 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB120-100 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 100 (X : 1)
View Details
Servobox Series Model FE145 2-Stage, 30 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FE145-30 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 30 (X : 1)
View Details
Servobox Series Model FE145 1-Stage, 5 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FE145-5 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details