Pelonis Technologies, Inc. Servobox Series Model SEL-A 2-Stage, 80 Ratio, Solid Output Shaft Output Bearing, and P2 Backlash Class Planetary Reducer Gearbox SEL-A180A-80N-P2

Description
Low Backlash Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed Input speed allows for 5,000 RPM.
Request a Quote
Description
Low Backlash Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed Input speed allows for 5,000 RPM.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servobox Series Model SEL-A 2-Stage, 80 Ratio, Solid Output Shaft Output Bearing, and P2 Backlash Class Planetary Reducer Gearbox - SEL-A180A-80N-P2 - Pelonis Technologies, Inc.
Exton, PA, USA
Servobox Series Model SEL-A 2-Stage, 80 Ratio, Solid Output Shaft Output Bearing, and P2 Backlash Class Planetary Reducer Gearbox
SEL-A180A-80N-P2
Servobox Series Model SEL-A 2-Stage, 80 Ratio, Solid Output Shaft Output Bearing, and P2 Backlash Class Planetary Reducer Gearbox SEL-A180A-80N-P2
Low Backlash Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed Input speed allows for 5,000 RPM.

Low Backlash
Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min.
High Efficiency
Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%.
High Input Speed
Input speed allows for 5,000 RPM.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number SEL-A180A-80N-P2
Product Name Servobox Series Model SEL-A 2-Stage, 80 Ratio, Solid Output Shaft Output Bearing, and P2 Backlash Class Planetary Reducer Gearbox
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 80 (X : 1)
Rated Output Torque 9469 In-lbs (10918 kg-cm)
Maximum Input Speed 4000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FE120 2-Stage, 30 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FE120-30 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 30 (X : 1)
View Details
Servobox Series Model FA142 2-Stage, 15 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA142-15 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 15 (X : 1)
View Details
Servobox Series Model AD60 2-Stage, and 20 Ratio Planetary Reducer Gearbox - AD60-20 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 20 (X : 1)
View Details
Servobox Series Model FA80 2-Stage, 35 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA80-35 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 35 (X : 1)
View Details