Low Backlash
Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min.
High Efficiency
Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%.
High Input Speed
Input speed allows for 5,000 RPM.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | SE62-10N-P2 |
| Product Name | Servobox Series Model SE62 1-Stage, 10 Ratio, Solid Output Shaft Bearing, and P2 Backlash Class Planetary Reducer Gearbox |
| Gearing | Planetary |
| Operating Temperature | -143 to 194 F (-97 to 90 C) |
| Gear Ratio | 10 (X : 1) |
| Rated Output Torque | 381 In-lbs (439 kg-cm) |
| Maximum Input Speed | 6000 rpm |