Pelonis Technologies, Inc. Servobox Series Model SE44 1-Stage, 10 Ratio, Standard Output Bearing, and P1 Backlash Class Planetary Reducer Gearbox SE44-10-P1

Description
Low Backlash Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed Input speed allows for 5,000 RPM.
Request a Quote
Description
Low Backlash Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed Input speed allows for 5,000 RPM.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servobox Series Model SE44 1-Stage, 10 Ratio, Standard Output Bearing, and P1 Backlash Class Planetary Reducer Gearbox - SE44-10-P1 - Pelonis Technologies, Inc.
Exton, PA, USA
Servobox Series Model SE44 1-Stage, 10 Ratio, Standard Output Bearing, and P1 Backlash Class Planetary Reducer Gearbox
SE44-10-P1
Servobox Series Model SE44 1-Stage, 10 Ratio, Standard Output Bearing, and P1 Backlash Class Planetary Reducer Gearbox SE44-10-P1
Low Backlash Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed Input speed allows for 5,000 RPM.

Low Backlash
Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min.
High Efficiency
Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%.
High Input Speed
Input speed allows for 5,000 RPM.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number SE44-10-P1
Product Name Servobox Series Model SE44 1-Stage, 10 Ratio, Standard Output Bearing, and P1 Backlash Class Planetary Reducer Gearbox
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 10 (X : 1)
Rated Output Torque 124 In-lbs (143 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FA142 2-Stage, 20 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA142-20 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 20 (X : 1)
View Details
Servobox Series Model FA50 2-Stage, 40 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA50-40 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 40 (X : 1)
View Details
Servobox Series Model FA80 1-Stage, 3 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA80-3 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Servobox Series Model FA180 2-Stage, 70 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA180-70 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 70 (X : 1)
View Details