Pelonis Technologies, Inc. Servobox Series Model SE-A220A 3-Stage, 800 Ratio, Standard Output Bearing, and P2 Backlash Class Planetary Reducer Gearbox SE-A220A-800-P2

Description
Low Backlash Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed Input speed allows for 5,000 RPM.
Request a Quote
Description
Low Backlash Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed Input speed allows for 5,000 RPM.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servobox Series Model SE-A220A 3-Stage, 800 Ratio, Standard Output Bearing, and P2 Backlash Class Planetary Reducer Gearbox - SE-A220A-800-P2 - Pelonis Technologies, Inc.
Exton, PA, USA
Servobox Series Model SE-A220A 3-Stage, 800 Ratio, Standard Output Bearing, and P2 Backlash Class Planetary Reducer Gearbox
SE-A220A-800-P2
Servobox Series Model SE-A220A 3-Stage, 800 Ratio, Standard Output Bearing, and P2 Backlash Class Planetary Reducer Gearbox SE-A220A-800-P2
Low Backlash Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed Input speed allows for 5,000 RPM.

Low Backlash
Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min.
High Efficiency
Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%.
High Input Speed
Input speed allows for 5,000 RPM.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number SE-A220A-800-P2
Product Name Servobox Series Model SE-A220A 3-Stage, 800 Ratio, Standard Output Bearing, and P2 Backlash Class Planetary Reducer Gearbox
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 800 (X : 1)
Rated Output Torque 16142 In-lbs (18612 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FE145 2-Stage, 15 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FE145-15 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 15 (X : 1)
View Details
Servobox Series Model FA180 2-Stage, 40 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA180-40 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 40 (X : 1)
View Details
Servobox Series Model FB50 1-Stage, 7 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB50-7N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 7 (X : 1)
View Details
Servobox Series Model FA50 2-Stage, 70 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA50-70 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 70 (X : 1)
View Details