Pelonis Technologies, Inc. Servobox Series Model SE-A142A 2-Stage, 80 Ratio, Standard Output Bearing, and P2 Backlash Class Planetary Reducer Gearbox SE-A142A-80-P2

Description
Low Backlash Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed Input speed allows for 5,000 RPM.
Request a Quote
Description
Low Backlash Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed Input speed allows for 5,000 RPM.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servobox Series Model SE-A142A 2-Stage, 80 Ratio, Standard Output Bearing, and P2 Backlash Class Planetary Reducer Gearbox - SE-A142A-80-P2 - Pelonis Technologies, Inc.
Exton, PA, USA
Servobox Series Model SE-A142A 2-Stage, 80 Ratio, Standard Output Bearing, and P2 Backlash Class Planetary Reducer Gearbox
SE-A142A-80-P2
Servobox Series Model SE-A142A 2-Stage, 80 Ratio, Standard Output Bearing, and P2 Backlash Class Planetary Reducer Gearbox SE-A142A-80-P2
Low Backlash Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed Input speed allows for 5,000 RPM.

Low Backlash
Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min.
High Efficiency
Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%.
High Input Speed
Input speed allows for 5,000 RPM.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number SE-A142A-80-P2
Product Name Servobox Series Model SE-A142A 2-Stage, 80 Ratio, Standard Output Bearing, and P2 Backlash Class Planetary Reducer Gearbox
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 80 (X : 1)
Rated Output Torque 4894 In-lbs (5643 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FA180 2-Stage, 50 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA180-50N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 50 (X : 1)
View Details
Servobox Series Model FA70 2-Stage, 30 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA70-30 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 30 (X : 1)
View Details
Servobox Series Model FB70 2-Stage, 20 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB70-20 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 20 (X : 1)
View Details
Servobox Series Model FE145 1-Stage, 10 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FE145-10 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 10 (X : 1)
View Details