Quiet Operation
Helical gears reduce vibration and noise.
High Precision
Backlash ≤ 3 arc·min reaches precision alignment.
High Rigidity and Torque
High rigidity and high torque are achieved by integrant needle roller bearings and a one-piece construction.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | SDH90-25T-P0 |
| Product Name | Servobox Series Model SDH90 2-Stage, 25 Ratio, Taper Output Bearing, and P0 Backlash Class Planetary Reducer Gearbox |
| Gearing | Planetary |
| Operating Temperature | -13 to 318 F (-25 to 159 C) |
| Gear Ratio | 25 (X : 1) |
| Rated Output Torque | 1372 In-lbs (1582 kg-cm) |