Quiet Operation
Helical gears reduce vibration and noise.
High Precision
Backlash ≤ 3 arc·min reaches precision alignment.
High Rigidity and Torque
High rigidity and high torque are achieved by integrant needle roller bearings and a one-piece construction.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | SDH110-100T-Ps |
| Product Name | Servobox Series Model SDH110 2-Stage, 100 Ratio, Taper Output Bearing, and Ps Backlash Class Planetary Reducer Gearbox |
| Gearing | Planetary |
| Operating Temperature | -13 to 475 F (-25 to 246 C) |
| Gear Ratio | 100 (X : 1) |
| Rated Output Torque | 2735 In-lbs (3153 kg-cm) |