Pelonis Technologies, Inc. Servobox Series Model SBL90 2-Stage, 40 Ratio, Standard Output Bearing, and P0 Backlash Class Planetary Reducer Gearbox SBL90-40-P0

Description
Low Backlash Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed Input speed allows for 5,000 RPM.
Request a Quote
Description
Low Backlash Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed Input speed allows for 5,000 RPM.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servobox Series Model SBL90 2-Stage, 40 Ratio, Standard Output Bearing, and P0 Backlash Class Planetary Reducer Gearbox - SBL90-40-P0 - Pelonis Technologies, Inc.
Exton, PA, USA
Servobox Series Model SBL90 2-Stage, 40 Ratio, Standard Output Bearing, and P0 Backlash Class Planetary Reducer Gearbox
SBL90-40-P0
Servobox Series Model SBL90 2-Stage, 40 Ratio, Standard Output Bearing, and P0 Backlash Class Planetary Reducer Gearbox SBL90-40-P0
Low Backlash Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed Input speed allows for 5,000 RPM.

Low Backlash
Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min.
High Efficiency
Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%.
High Input Speed
Input speed allows for 5,000 RPM.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number SBL90-40-P0
Product Name Servobox Series Model SBL90 2-Stage, 40 Ratio, Standard Output Bearing, and P0 Backlash Class Planetary Reducer Gearbox
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 40 (X : 1)
Rated Output Torque 1265 In-lbs (1459 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FB145 2-Stage, 35 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB145-35 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 35 (X : 1)
View Details
Servobox Series Model FA100 2-Stage, 30 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA100-30N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 30 (X : 1)
View Details
Servobox Series Model FB145 2-Stage, 15 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB145-15 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 15 (X : 1)
View Details
Servobox Series Model FA180 1-Stage, 4 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA180-4 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 4 (X : 1)
View Details