Pelonis Technologies, Inc. Servobox Series Model SB90 1-Stage, 10 Ratio, Standard Output Bearing, and P1 Backlash Class Planetary Reducer Gearbox SB90-10-P1

Description
Low Backlash Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed Input speed allows for 5,000 RPM.
Request a Quote
Description
Low Backlash Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed Input speed allows for 5,000 RPM.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servobox Series Model SB90 1-Stage, 10 Ratio, Standard Output Bearing, and P1 Backlash Class Planetary Reducer Gearbox - SB90-10-P1 - Pelonis Technologies, Inc.
Exton, PA, USA
Servobox Series Model SB90 1-Stage, 10 Ratio, Standard Output Bearing, and P1 Backlash Class Planetary Reducer Gearbox
SB90-10-P1
Servobox Series Model SB90 1-Stage, 10 Ratio, Standard Output Bearing, and P1 Backlash Class Planetary Reducer Gearbox SB90-10-P1
Low Backlash Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed Input speed allows for 5,000 RPM.

Low Backlash
Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min.
High Efficiency
Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%.
High Input Speed
Input speed allows for 5,000 RPM.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number SB90-10-P1
Product Name Servobox Series Model SB90 1-Stage, 10 Ratio, Standard Output Bearing, and P1 Backlash Class Planetary Reducer Gearbox
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 10 (X : 1)
Rated Output Torque 1248 In-lbs (1439 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FA120 1-Stage, 3 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA120-3 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Servobox Series Model FA90 1-Stage, 5 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA90-5 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
Servobox Series Model FA120 2-Stage, 15 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA120-15 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 15 (X : 1)
View Details
Servobox Series Model AD60 1-Stage, and 5 Ratio Planetary Reducer Gearbox - AD60-5 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details