Pelonis Technologies, Inc. Servobox Series Model SB142 3-Stage, 900 Ratio, Standard Output Bearing, and P0 Backlash Class Planetary Reducer Gearbox SB142-900-P0

Description
Low Backlash Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed Input speed allows for 5,000 RPM.
Request a Quote
Description
Low Backlash Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed Input speed allows for 5,000 RPM.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servobox Series Model SB142 3-Stage, 900 Ratio, Standard Output Bearing, and P0 Backlash Class Planetary Reducer Gearbox - SB142-900-P0 - Pelonis Technologies, Inc.
Exton, PA, USA
Servobox Series Model SB142 3-Stage, 900 Ratio, Standard Output Bearing, and P0 Backlash Class Planetary Reducer Gearbox
SB142-900-P0
Servobox Series Model SB142 3-Stage, 900 Ratio, Standard Output Bearing, and P0 Backlash Class Planetary Reducer Gearbox SB142-900-P0
Low Backlash Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed Input speed allows for 5,000 RPM.

Low Backlash
Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min.
High Efficiency
Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%.
High Input Speed
Input speed allows for 5,000 RPM.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number SB142-900-P0
Product Name Servobox Series Model SB142 3-Stage, 900 Ratio, Standard Output Bearing, and P0 Backlash Class Planetary Reducer Gearbox
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 900 (X : 1)
Rated Output Torque 4566 In-lbs (5265 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FB120 2-Stage, 50 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB120-50N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 50 (X : 1)
View Details
Servobox Series Model FA50 2-Stage, 40 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA50-40 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 40 (X : 1)
View Details
Servobox Series Model FE120 2-Stage, 40 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FE120-40N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 40 (X : 1)
View Details
Servobox Series Model FB70 1-Stage, 4 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB70-4N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 4 (X : 1)
View Details