Pelonis Technologies, Inc. Servobox Series Model SB-A220A 3-Stage, 600 Ratio, Solid Output Shaft Bearing, and P0 Backlash Class Planetary Reducer Gearbox SB-A220A-600N-P0

Description
Low Backlash Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed Input speed allows for 5,000 RPM.
Request a Quote
Description
Low Backlash Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed Input speed allows for 5,000 RPM.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servobox Series Model SB-A220A 3-Stage, 600 Ratio, Solid Output Shaft Bearing, and P0 Backlash Class Planetary Reducer Gearbox - SB-A220A-600N-P0 - Pelonis Technologies, Inc.
Exton, PA, USA
Servobox Series Model SB-A220A 3-Stage, 600 Ratio, Solid Output Shaft Bearing, and P0 Backlash Class Planetary Reducer Gearbox
SB-A220A-600N-P0
Servobox Series Model SB-A220A 3-Stage, 600 Ratio, Solid Output Shaft Bearing, and P0 Backlash Class Planetary Reducer Gearbox SB-A220A-600N-P0
Low Backlash Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed Input speed allows for 5,000 RPM.

Low Backlash
Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min.
High Efficiency
Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%.
High Input Speed
Input speed allows for 5,000 RPM.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number SB-A220A-600N-P0
Product Name Servobox Series Model SB-A220A 3-Stage, 600 Ratio, Solid Output Shaft Bearing, and P0 Backlash Class Planetary Reducer Gearbox
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 600 (X : 1)
Rated Output Torque 16912 In-lbs (19500 kg-cm)
Maximum Input Speed 3000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FB70 2-Stage, 40 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB70-40 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 40 (X : 1)
View Details
Servobox Series Model FB120 1-Stage, 5 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB120-5N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
Servobox Series Model FB145 1-Stage, 7 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB145-7N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 7 (X : 1)
View Details
Servobox Series Model FE145 2-Stage, 20 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FE145-20N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 20 (X : 1)
View Details