Pelonis Technologies, Inc. Servobox Series Model SB-A120A 3-Stage, 300 Ratio, Standard Output Bearing, and P0 Backlash Class Planetary Reducer Gearbox SB-A120A-300-P0

Description
Low Backlash Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed Input speed allows for 5,000 RPM.
Request a Quote
Description
Low Backlash Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed Input speed allows for 5,000 RPM.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servobox Series Model SB-A120A 3-Stage, 300 Ratio, Standard Output Bearing, and P0 Backlash Class Planetary Reducer Gearbox - SB-A120A-300-P0 - Pelonis Technologies, Inc.
Exton, PA, USA
Servobox Series Model SB-A120A 3-Stage, 300 Ratio, Standard Output Bearing, and P0 Backlash Class Planetary Reducer Gearbox
SB-A120A-300-P0
Servobox Series Model SB-A120A 3-Stage, 300 Ratio, Standard Output Bearing, and P0 Backlash Class Planetary Reducer Gearbox SB-A120A-300-P0
Low Backlash Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed Input speed allows for 5,000 RPM.

Low Backlash
Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min.
High Efficiency
Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%.
High Input Speed
Input speed allows for 5,000 RPM.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number SB-A120A-300-P0
Product Name Servobox Series Model SB-A120A 3-Stage, 300 Ratio, Standard Output Bearing, and P0 Backlash Class Planetary Reducer Gearbox
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 300 (X : 1)
Rated Output Torque 2752 In-lbs (3173 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FA180 2-Stage, 35 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA180-35 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 35 (X : 1)
View Details
Servobox Series Model FA80 2-Stage, 50 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA80-50 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 50 (X : 1)
View Details
Servobox Series Model AD900 1-Stage, and 10 Ratio Planetary Reducer Gearbox - AD90-10 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 10 (X : 1)
View Details
Servobox Series Model FA90 2-Stage, 20 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA90-20 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 20 (X : 1)
View Details