Pelonis Technologies, Inc. Servobox Series Model SA90 2-Stage, 25 Ratio, Standard Output Bearing, and P2 Backlash Class Planetary Reducer Gearbox SA90-25-P2

Description
Quiet Operation Grinding spiral bevel gear & Helical gears reduce vibration and noise. High Rigidity & High Torque High rigidity & high torque are achieved by integrant needle roller bearings and a one-piece construction. High Efficiency Efficiency for 1-stage model exceeds 95%; 2-stage model exceeds 92%.
Request a Quote
Description
Quiet Operation Grinding spiral bevel gear & Helical gears reduce vibration and noise. High Rigidity & High Torque High rigidity & high torque are achieved by integrant needle roller bearings and a one-piece construction. High Efficiency Efficiency for 1-stage model exceeds 95%; 2-stage model exceeds 92%.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servobox Series Model SA90 2-Stage, 25 Ratio, Standard Output Bearing, and P2 Backlash Class Planetary Reducer Gearbox - SA90-25-P2 - Pelonis Technologies, Inc.
Exton, PA, USA
Servobox Series Model SA90 2-Stage, 25 Ratio, Standard Output Bearing, and P2 Backlash Class Planetary Reducer Gearbox
SA90-25-P2
Servobox Series Model SA90 2-Stage, 25 Ratio, Standard Output Bearing, and P2 Backlash Class Planetary Reducer Gearbox SA90-25-P2
Quiet Operation Grinding spiral bevel gear & Helical gears reduce vibration and noise. High Rigidity & High Torque High rigidity & high torque are achieved by integrant needle roller bearings and a one-piece construction. High Efficiency Efficiency for 1-stage model exceeds 95%; 2-stage model exceeds 92%.

Quiet Operation
Grinding spiral bevel gear & Helical gears reduce vibration and noise.
High Rigidity & High Torque
High rigidity & high torque are achieved by integrant needle roller bearings and a one-piece construction.
High Efficiency
Efficiency for 1-stage model exceeds 95%; 2-stage model exceeds 92%.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number SA90-25-P2
Product Name Servobox Series Model SA90 2-Stage, 25 Ratio, Standard Output Bearing, and P2 Backlash Class Planetary Reducer Gearbox
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 25 (X : 1)
Rated Output Torque 1398 In-lbs (1612 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FB180 2-Stage, 50 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB180-50N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 50 (X : 1)
View Details
Servobox Series Model FA70 2-Stage, 20 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA70-20 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 20 (X : 1)
View Details
Servobox Series Model FB70 1-Stage, 4 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB70-4 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 4 (X : 1)
View Details
Servobox Series Model FA142 2-Stage, 40 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA142-40N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 40 (X : 1)
View Details