Pelonis Technologies, Inc. Servobox Series Model SA70 2-Stage, 35 Ratio, Standard Output Bearing, and P1 Backlash Class Planetary Reducer Gearbox SA70-35-P1

Description
Quiet Operation Grinding spiral bevel gear & Helical gears reduce vibration and noise. High Rigidity & High Torque High rigidity & high torque are achieved by integrant needle roller bearings and a one-piece construction. High Efficiency Efficiency for 1-stage model exceeds 95%; 2-stage model exceeds 92%.
Request a Quote
Description
Quiet Operation Grinding spiral bevel gear & Helical gears reduce vibration and noise. High Rigidity & High Torque High rigidity & high torque are achieved by integrant needle roller bearings and a one-piece construction. High Efficiency Efficiency for 1-stage model exceeds 95%; 2-stage model exceeds 92%.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servobox Series Model SA70 2-Stage, 35 Ratio, Standard Output Bearing, and P1 Backlash Class Planetary Reducer Gearbox - SA70-35-P1 - Pelonis Technologies, Inc.
Exton, PA, USA
Servobox Series Model SA70 2-Stage, 35 Ratio, Standard Output Bearing, and P1 Backlash Class Planetary Reducer Gearbox
SA70-35-P1
Servobox Series Model SA70 2-Stage, 35 Ratio, Standard Output Bearing, and P1 Backlash Class Planetary Reducer Gearbox SA70-35-P1
Quiet Operation Grinding spiral bevel gear & Helical gears reduce vibration and noise. High Rigidity & High Torque High rigidity & high torque are achieved by integrant needle roller bearings and a one-piece construction. High Efficiency Efficiency for 1-stage model exceeds 95%; 2-stage model exceeds 92%.

Quiet Operation
Grinding spiral bevel gear & Helical gears reduce vibration and noise.
High Rigidity & High Torque
High rigidity & high torque are achieved by integrant needle roller bearings and a one-piece construction.
High Efficiency
Efficiency for 1-stage model exceeds 95%; 2-stage model exceeds 92%.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number SA70-35-P1
Product Name Servobox Series Model SA70 2-Stage, 35 Ratio, Standard Output Bearing, and P1 Backlash Class Planetary Reducer Gearbox
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 35 (X : 1)
Rated Output Torque 363 In-lbs (418 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FB70 1-Stage, 7 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB70-7 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 7 (X : 1)
View Details
Servobox Series Model FB180 2-Stage, 40 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB180-40 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 40 (X : 1)
View Details
Servobox Series Model FA70 1-Stage, 7 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA70-7N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 7 (X : 1)
View Details
Servobox Series Model FB90 1-Stage, 3 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB90-3 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details