Pelonis Technologies, Inc. Servobox Series Model SA120 2-Stage, 35 Ratio, Standard Output Bearing, and P0 Backlash Class Planetary Reducer Gearbox SA120-35-P0

Description
Quiet Operation Grinding spiral bevel gear & Helical gears reduce vibration and noise. High Rigidity & High Torque High rigidity & high torque are achieved by integrant needle roller bearings and a one-piece construction. High Efficiency Efficiency for 1-stage model exceeds 95%; 2-stage model exceeds 92%.
Request a Quote
Description
Quiet Operation Grinding spiral bevel gear & Helical gears reduce vibration and noise. High Rigidity & High Torque High rigidity & high torque are achieved by integrant needle roller bearings and a one-piece construction. High Efficiency Efficiency for 1-stage model exceeds 95%; 2-stage model exceeds 92%.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servobox Series Model SA120 2-Stage, 35 Ratio, Standard Output Bearing, and P0 Backlash Class Planetary Reducer Gearbox - SA120-35-P0 - Pelonis Technologies, Inc.
Exton, PA, USA
Servobox Series Model SA120 2-Stage, 35 Ratio, Standard Output Bearing, and P0 Backlash Class Planetary Reducer Gearbox
SA120-35-P0
Servobox Series Model SA120 2-Stage, 35 Ratio, Standard Output Bearing, and P0 Backlash Class Planetary Reducer Gearbox SA120-35-P0
Quiet Operation Grinding spiral bevel gear & Helical gears reduce vibration and noise. High Rigidity & High Torque High rigidity & high torque are achieved by integrant needle roller bearings and a one-piece construction. High Efficiency Efficiency for 1-stage model exceeds 95%; 2-stage model exceeds 92%.

Quiet Operation
Grinding spiral bevel gear & Helical gears reduce vibration and noise.
High Rigidity & High Torque
High rigidity & high torque are achieved by integrant needle roller bearings and a one-piece construction.
High Efficiency
Efficiency for 1-stage model exceeds 95%; 2-stage model exceeds 92%.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number SA120-35-P0
Product Name Servobox Series Model SA120 2-Stage, 35 Ratio, Standard Output Bearing, and P0 Backlash Class Planetary Reducer Gearbox
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 35 (X : 1)
Rated Output Torque 2434 In-lbs (2806 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FA100 1-Stage, 7 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA100-7 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 7 (X : 1)
View Details
Servobox Series Model FB70 1-Stage, 10 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB70-10 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 10 (X : 1)
View Details
Servobox Series Model FB70 1-Stage, 5 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB70-5 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
Servobox Series Model FE120 2-Stage, 30 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FE120-30 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 30 (X : 1)
View Details