Pelonis Technologies, Inc. RJ8038 EC Axial Series 1.0 Watt (W) Power Fan RJL8038B1

Description
115V, 230V Dual Ball Bearings 26 ~ 40 CFM (0.74 ~ 1.14 m³/min) Frame/Impeller: Thermoplastic PBT UL94V-0 Lead Wires: UL1430, 24 AWG, 300 ± 15mm Operating Temperature: -10ºC ~ +70ºC Operating life: 50,000 hours at 40ºC IP55 Dust & Moisture Protection Insulation Class: B (130ºC) CE, RoHS
Request a Quote
Description
115V, 230V Dual Ball Bearings 26 ~ 40 CFM (0.74 ~ 1.14 m³/min) Frame/Impeller: Thermoplastic PBT UL94V-0 Lead Wires: UL1430, 24 AWG, 300 ± 15mm Operating Temperature: -10ºC ~ +70ºC Operating life: 50,000 hours at 40ºC IP55 Dust & Moisture Protection Insulation Class: B (130ºC) CE, RoHS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RJ8038 EC Axial Series 1.0 Watt (W) Power Fan - RJL8038B1 - Pelonis Technologies, Inc.
Exton, PA, USA
RJ8038 EC Axial Series 1.0 Watt (W) Power Fan
RJL8038B1
RJ8038 EC Axial Series 1.0 Watt (W) Power Fan RJL8038B1
115V, 230V Dual Ball Bearings 26 ~ 40 CFM (0.74 ~ 1.14 m³/min) Frame/Impeller: Thermoplastic PBT UL94V-0 Lead Wires: UL1430, 24 AWG, 300 ± 15mm Operating Temperature: -10ºC ~ +70ºC Operating life: 50,000 hours at 40ºC IP55 Dust & Moisture Protection Insulation Class: B (130ºC) CE, RoHS

115V, 230V
Dual Ball Bearings
26 ~ 40 CFM (0.74 ~ 1.14 m³/min)
Frame/Impeller: Thermoplastic PBT UL94V-0
Lead Wires: UL1430, 24 AWG, 300 ± 15mm
Operating Temperature: -10ºC ~ +70ºC
Operating life: 50,000 hours at 40ºC
IP55 Dust & Moisture Protection
Insulation Class: B (130ºC)
CE, RoHS

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RJL8038B1
Product Name RJ8038 EC Axial Series 1.0 Watt (W) Power Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.1 SCFM (44.36 m³/hr)
Maximum Static Pressure 0.0900 to ? in H2O (0.1681 to ? Torr)
Maximum Sound Level 26 dbA
Nominal Voltage 85 to 132 volts
Unlock Full Specs
to access all available technical data

Similar Products

6025-5 Series 4.32 Watt (W) Power Brushless DC Axial Fan - D6025Y24BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5469 to ? in H2O (1.02 to ? Torr)
Maximum Sound Level 45.6 dbA
View Details
4020-5 Series 0.85 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020M05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1177 to ? in H2O (0.2199 to ? Torr)
Maximum Sound Level 19.3 dbA
View Details
8025-7 Series 1.13 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8025M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1059 to ? in H2O (0.1979 to ? Torr)
Maximum Sound Level 28.56 dbA
View Details
6038-5 Series 48 V (Voltage) and 6.24 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038M48BPLB1b - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.7618 to ? in H2O (1.42 to ? Torr)
Maximum Sound Level 49.9 dbA
View Details