Pelonis Technologies, Inc. RJ8038 EC Axial Series 2.5 Watt (W) Power Fan RJL1238B2

Description
115V, 230V Dual Ball Bearings 77 ~ 116 CFM (2.19 ~ 3.29 m³/min) Frame/Impeller: Thermoplastic PBT UL94V-0 Lead Wires: UL1430, 24 AWG, 300 ± 15mm Operating Temperature: -10ºC ~ +70ºC Operating life: 50,000 hours at 40ºC IP55 Dust & Moisture Protection Insulation Class: B (130ºC) UL, CE, RoHS
Request a Quote
Description
115V, 230V Dual Ball Bearings 77 ~ 116 CFM (2.19 ~ 3.29 m³/min) Frame/Impeller: Thermoplastic PBT UL94V-0 Lead Wires: UL1430, 24 AWG, 300 ± 15mm Operating Temperature: -10ºC ~ +70ºC Operating life: 50,000 hours at 40ºC IP55 Dust & Moisture Protection Insulation Class: B (130ºC) UL, CE, RoHS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RJ8038 EC Axial Series 2.5 Watt (W) Power Fan - RJL1238B2 - Pelonis Technologies, Inc.
Exton, PA, USA
RJ8038 EC Axial Series 2.5 Watt (W) Power Fan
RJL1238B2
RJ8038 EC Axial Series 2.5 Watt (W) Power Fan RJL1238B2
115V, 230V Dual Ball Bearings 77 ~ 116 CFM (2.19 ~ 3.29 m³/min) Frame/Impeller: Thermoplastic PBT UL94V-0 Lead Wires: UL1430, 24 AWG, 300 ± 15mm Operating Temperature: -10ºC ~ +70ºC Operating life: 50,000 hours at 40ºC IP55 Dust & Moisture Protection Insulation Class: B (130ºC) UL, CE, RoHS

115V, 230V
Dual Ball Bearings
77 ~ 116 CFM (2.19 ~ 3.29 m³/min)
Frame/Impeller: Thermoplastic PBT UL94V-0
Lead Wires: UL1430, 24 AWG, 300 ± 15mm
Operating Temperature: -10ºC ~ +70ºC
Operating life: 50,000 hours at 40ºC
IP55 Dust & Moisture Protection
Insulation Class: B (130ºC)
UL, CE, RoHS

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RJL1238B2
Product Name RJ8038 EC Axial Series 2.5 Watt (W) Power Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 77.4 SCFM (132 m³/hr)
Maximum Static Pressure 0.1300 to ? in H2O (0.2429 to ? Torr)
Maximum Sound Level 34 dbA
Nominal Voltage 140 to 264 volts
Unlock Full Specs
to access all available technical data

Similar Products

6026-7 Series 8.74 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026Y48BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.7551 to ? in H2O (1.41 to ? Torr)
Maximum Sound Level 51.1 dbA
View Details
5010-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5010M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1276 to ? in H2O (0.2383 to ? Torr)
Maximum Sound Level 30.1 dbA
View Details
6025-5 Series 1.08 Watt (W) Power Brushless DC Axial Fan - D6025L12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1193 to ? in H2O (0.2229 to ? Torr)
Maximum Sound Level 25.7 dbA
View Details
6025-7 Series 3.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6025X48BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4894 to ? in H2O (0.9143 to ? Torr)
Maximum Sound Level 43.64 dbA
View Details