Pelonis Technologies, Inc. RJ8038 EC Axial Series 5.0 Watt (W) Power Fan RJH8038B2

Description
115V, 230V Dual Ball Bearings 26 ~ 40 CFM (0.74 ~ 1.14 m³/min) Frame/Impeller: Thermoplastic PBT UL94V-0 Lead Wires: UL1430, 24 AWG, 300 ± 15mm Operating Temperature: -10ºC ~ +70ºC Operating life: 50,000 hours at 40ºC IP55 Dust & Moisture Protection Insulation Class: B (130ºC) CE, RoHS
Request a Quote
Description
115V, 230V Dual Ball Bearings 26 ~ 40 CFM (0.74 ~ 1.14 m³/min) Frame/Impeller: Thermoplastic PBT UL94V-0 Lead Wires: UL1430, 24 AWG, 300 ± 15mm Operating Temperature: -10ºC ~ +70ºC Operating life: 50,000 hours at 40ºC IP55 Dust & Moisture Protection Insulation Class: B (130ºC) CE, RoHS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RJ8038 EC Axial Series 5.0 Watt (W) Power Fan - RJH8038B2 - Pelonis Technologies, Inc.
Exton, PA, USA
RJ8038 EC Axial Series 5.0 Watt (W) Power Fan
RJH8038B2
RJ8038 EC Axial Series 5.0 Watt (W) Power Fan RJH8038B2
115V, 230V Dual Ball Bearings 26 ~ 40 CFM (0.74 ~ 1.14 m³/min) Frame/Impeller: Thermoplastic PBT UL94V-0 Lead Wires: UL1430, 24 AWG, 300 ± 15mm Operating Temperature: -10ºC ~ +70ºC Operating life: 50,000 hours at 40ºC IP55 Dust & Moisture Protection Insulation Class: B (130ºC) CE, RoHS

115V, 230V
Dual Ball Bearings
26 ~ 40 CFM (0.74 ~ 1.14 m³/min)
Frame/Impeller: Thermoplastic PBT UL94V-0
Lead Wires: UL1430, 24 AWG, 300 ± 15mm
Operating Temperature: -10ºC ~ +70ºC
Operating life: 50,000 hours at 40ºC
IP55 Dust & Moisture Protection
Insulation Class: B (130ºC)
CE, RoHS

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RJH8038B2
Product Name RJ8038 EC Axial Series 5.0 Watt (W) Power Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 40.1 SCFM (68.16 m³/hr)
Maximum Static Pressure 0.2100 to ? in H2O (0.3923 to ? Torr)
Maximum Sound Level 37 dbA
Nominal Voltage 140 to 264 volts
Unlock Full Specs
to access all available technical data

Similar Products

4010-5 Series 0.75 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010H05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1465 to ? in H2O (0.2736 to ? Torr)
Maximum Sound Level 23.9 dbA
View Details
2510-5 Series 0.72 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D2510L12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0780 to ? in H2O (0.1456 to ? Torr)
Maximum Sound Level 18.14 dbA
View Details
9225-7 Series 1.30 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9225L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0886 to ? in H2O (0.1655 to ? Torr)
Maximum Sound Level 27.56 dbA
View Details
4020-7 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2748 to ? in H2O (0.5134 to ? Torr)
Maximum Sound Level 36.27 dbA
View Details