Pelonis Technologies, Inc. RC1231 Series AC Blower RCH1231B2-C

Description
125 x 126 x 40mm (4.92 x 4.96 x 1.57in). PA6 Reinforced Plastic - Class UL94V-0 and Aluminum Alloy frame. 115V to 30V, 37 CFM to 43 CFM. CE, UL, and cUL listed.
Request a Quote Datasheet
Description
125 x 126 x 40mm (4.92 x 4.96 x 1.57in). PA6 Reinforced Plastic - Class UL94V-0 and Aluminum Alloy frame. 115V to 30V, 37 CFM to 43 CFM. CE, UL, and cUL listed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RC1231 Series AC Blower - RCH1231B2-C - Pelonis Technologies, Inc.
Exton, PA, USA
RC1231 Series AC Blower
RCH1231B2-C
RC1231 Series AC Blower RCH1231B2-C
125 x 126 x 40mm (4.92 x 4.96 x 1.57in). PA6 Reinforced Plastic - Class UL94V-0 and Aluminum Alloy frame. 115V to 30V, 37 CFM to 43 CFM. CE, UL, and cUL listed.

125 x 126 x 40mm (4.92 x 4.96 x 1.57in). PA6 Reinforced Plastic - Class UL94V-0 and Aluminum Alloy frame. 115V to 30V, 37 CFM to 43 CFM. CE, UL, and cUL listed.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RCH1231B2-C
Product Name RC1231 Series AC Blower
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 40 to 43 SCFM (67.99 to 73.09 m³/hr)
Maximum Static Pressure 0.6220 to ? in H2O (1.16 to ? Torr)
Maximum Sound Level 55 to 57 dbA
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

8026-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8026H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1429 to ? in H2O (0.2670 to ? Torr)
Maximum Sound Level 31.6 dbA
View Details
4020-7 Series 1.10 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020H05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2260 to ? in H2O (0.4222 to ? Torr)
Maximum Sound Level 32.38 dbA
View Details
4010-5 Series 0.38 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010L12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0650 to ? in H2O (0.1214 to ? Torr)
Maximum Sound Level 13.3 dbA
View Details
0.45 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB208NL - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.4591 SCFM (0.7803 m³/hr)
Maximum Static Pressure 0.0670 in H2O (0.1252 Torr)
View Details