Pelonis Technologies, Inc. RB7530 Series DC Blower RBM7530B2

Description
75 x 75 x 30mm (2.9 x 2.9 x 1.18in). Airflow: 6.9 CFM to 13.5 CFM. Frame/Impeller: Reinforced Plastic PBT, Class UL94V-0, Dual Ball Bearings. Available in 5V and 12V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Tachometer, Rotation Detector
Request a Quote Datasheet
Description
75 x 75 x 30mm (2.9 x 2.9 x 1.18in). Airflow: 6.9 CFM to 13.5 CFM. Frame/Impeller: Reinforced Plastic PBT, Class UL94V-0, Dual Ball Bearings. Available in 5V and 12V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Tachometer, Rotation Detector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RB7530 Series DC Blower - RBM7530B2 - Pelonis Technologies, Inc.
Exton, PA, USA
RB7530 Series DC Blower
RBM7530B2
RB7530 Series DC Blower RBM7530B2
75 x 75 x 30mm (2.9 x 2.9 x 1.18in). Airflow: 6.9 CFM to 13.5 CFM. Frame/Impeller: Reinforced Plastic PBT, Class UL94V-0, Dual Ball Bearings. Available in 5V and 12V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Tachometer, Rotation Detector

75 x 75 x 30mm (2.9 x 2.9 x 1.18in). Airflow: 6.9 CFM to 13.5 CFM. Frame/Impeller: Reinforced Plastic PBT, Class UL94V-0, Dual Ball Bearings. Available in 5V and 12V. CE, UL, and cUL listed. RoHS Compliant.
Optional Intelligent Motion Controls: Tachometer, Rotation Detector

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RBM7530B2
Product Name RB7530 Series DC Blower
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.6 SCFM (18.02 m³/hr)
Maximum Static Pressure 0.3701 to ? in H2O (0.6914 to ? Torr)
Maximum Sound Level 38 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

B1793 Titan® Series Alternating Current (AC) Blower - B1793Y11BALA3d-3 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 59.33 SCFM (101 m³/hr)
Maximum Static Pressure 23.5 in H2O (43.91 Torr)
View Details
3010-5 Series 12 Voltage (V) and 0.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D3010M12BPLB1b - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1555 to ? in H2O (0.2905 to ? Torr)
Maximum Sound Level 24.16 dbA
View Details
6026-7 Series 8.74 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026Y48BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.7551 to ? in H2O (1.41 to ? Torr)
Maximum Sound Level 51.1 dbA
View Details
8015-7 Series 0.89 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D8015L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0713 to ? in H2O (0.1331 to ? Torr)
Maximum Sound Level 27.23 dbA
View Details