Pelonis Technologies, Inc. RB7530 Series DC Blower RBM7530B1

Description
75 x 75 x 30mm (2.9 x 2.9 x 1.18in). Airflow: 6.9 CFM to 13.5 CFM. Frame/Impeller: Reinforced Plastic PBT, Class UL94V-0, Dual Ball Bearings. Available in 5V and 12V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Tachometer, Rotation Detector
Request a Quote Datasheet
Description
75 x 75 x 30mm (2.9 x 2.9 x 1.18in). Airflow: 6.9 CFM to 13.5 CFM. Frame/Impeller: Reinforced Plastic PBT, Class UL94V-0, Dual Ball Bearings. Available in 5V and 12V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Tachometer, Rotation Detector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RB7530 Series DC Blower - RBM7530B1 - Pelonis Technologies, Inc.
Exton, PA, USA
RB7530 Series DC Blower
RBM7530B1
RB7530 Series DC Blower RBM7530B1
75 x 75 x 30mm (2.9 x 2.9 x 1.18in). Airflow: 6.9 CFM to 13.5 CFM. Frame/Impeller: Reinforced Plastic PBT, Class UL94V-0, Dual Ball Bearings. Available in 5V and 12V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Tachometer, Rotation Detector

75 x 75 x 30mm (2.9 x 2.9 x 1.18in). Airflow: 6.9 CFM to 13.5 CFM. Frame/Impeller: Reinforced Plastic PBT, Class UL94V-0, Dual Ball Bearings. Available in 5V and 12V. CE, UL, and cUL listed. RoHS Compliant.
Optional Intelligent Motion Controls: Tachometer, Rotation Detector

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RBM7530B1
Product Name RB7530 Series DC Blower
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.6 SCFM (18.02 m³/hr)
Maximum Static Pressure 0.3701 to ? in H2O (0.6914 to ? Torr)
Maximum Sound Level 38 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

5015-7 Series 4.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5015Y24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3642 to ? in H2O (0.6804 to ? Torr)
Maximum Sound Level 41.5 dbA
View Details
6020-7 Series 0.67 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1087 to ? in H2O (0.2030 to ? Torr)
Maximum Sound Level 24.5 dbA
View Details
6026-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2965 to ? in H2O (0.5539 to ? Torr)
Maximum Sound Level 41.2 dbA
View Details