Pelonis Technologies, Inc. RB7530 Series DC Blower RBL7530B2

Description
75 x 75 x 30mm (2.9 x 2.9 x 1.18in). Airflow: 6.9 CFM to 13.5 CFM. Frame/Impeller: Reinforced Plastic PBT, Class UL94V-0, Dual Ball Bearings. Available in 5V and 12V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Tachometer, Rotation Detector
Request a Quote Datasheet
Description
75 x 75 x 30mm (2.9 x 2.9 x 1.18in). Airflow: 6.9 CFM to 13.5 CFM. Frame/Impeller: Reinforced Plastic PBT, Class UL94V-0, Dual Ball Bearings. Available in 5V and 12V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Tachometer, Rotation Detector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RB7530 Series DC Blower - RBL7530B2 - Pelonis Technologies, Inc.
Exton, PA, USA
RB7530 Series DC Blower
RBL7530B2
RB7530 Series DC Blower RBL7530B2
75 x 75 x 30mm (2.9 x 2.9 x 1.18in). Airflow: 6.9 CFM to 13.5 CFM. Frame/Impeller: Reinforced Plastic PBT, Class UL94V-0, Dual Ball Bearings. Available in 5V and 12V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Tachometer, Rotation Detector

75 x 75 x 30mm (2.9 x 2.9 x 1.18in). Airflow: 6.9 CFM to 13.5 CFM. Frame/Impeller: Reinforced Plastic PBT, Class UL94V-0, Dual Ball Bearings. Available in 5V and 12V. CE, UL, and cUL listed. RoHS Compliant.
Optional Intelligent Motion Controls: Tachometer, Rotation Detector

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RBL7530B2
Product Name RB7530 Series DC Blower
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.6 SCFM (14.62 m³/hr)
Maximum Static Pressure 0.2520 to ? in H2O (0.4708 to ? Torr)
Maximum Sound Level 36 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

9225-7 Series 2.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9225H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1646 to ? in H2O (0.3075 to ? Torr)
Maximum Sound Level 35.73 dbA
View Details
1.89 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan - AGA308 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.91 SCFM (3.24 m³/hr)
Maximum Static Pressure 0.0540 in H2O (0.1009 Torr)
View Details
4020-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020Y12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3417 to ? in H2O (0.6385 to ? Torr)
Maximum Sound Level 39.18 dbA
View Details