Pelonis Technologies, Inc. RB1881 Series DC Blower RBH1881B4

Description
182 x 171 x 82mm (7.20 x 6.70 x 3.20in). Airflow: 137 CFM. Frame/Impeller: Aluminum, Dual Ball Bearings. Available in 24V and 48V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Tachometer, Rotation Detector, PWM
Request a Quote Datasheet
Description
182 x 171 x 82mm (7.20 x 6.70 x 3.20in). Airflow: 137 CFM. Frame/Impeller: Aluminum, Dual Ball Bearings. Available in 24V and 48V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Tachometer, Rotation Detector, PWM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RB1881 Series DC Blower - RBH1881B4 - Pelonis Technologies, Inc.
Exton, PA, USA
RB1881 Series DC Blower
RBH1881B4
RB1881 Series DC Blower RBH1881B4
182 x 171 x 82mm (7.20 x 6.70 x 3.20in). Airflow: 137 CFM. Frame/Impeller: Aluminum, Dual Ball Bearings. Available in 24V and 48V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Tachometer, Rotation Detector, PWM

182 x 171 x 82mm (7.20 x 6.70 x 3.20in). Airflow: 137 CFM. Frame/Impeller: Aluminum, Dual Ball Bearings. Available in 24V and 48V. CE, UL, and cUL listed. RoHS Compliant.
Optional Intelligent Motion Controls: Tachometer, Rotation Detector, PWM

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RBH1881B4
Product Name RB1881 Series DC Blower
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 137 SCFM (233 m³/hr)
Maximum Static Pressure 2.51 to ? in H2O (4.69 to ? Torr)
Maximum Sound Level 63 dbA
Unlock Full Specs
to access all available technical data

Similar Products

4020-5 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020X12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2815 to ? in H2O (0.5259 to ? Torr)
Maximum Sound Level 30.6 dbA
View Details
6038-5 Series 48 V (Voltage) and 6.24 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038M48BPLB1b - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.7618 to ? in H2O (1.42 to ? Torr)
Maximum Sound Level 49.9 dbA
View Details
Metal Axial Fan Impellers - 660 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 25.90 inch (658 mm)
View Details
4015-5 Series 1.25 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015H05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2303 to ? in H2O (0.4303 to ? Torr)
Maximum Sound Level 28.3 dbA
View Details