Pelonis Technologies, Inc. RAM2589B1-C 254 x 89 mm 230 V AC Fan RAM2589B1-C

Description
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors. High air flow
Request a Quote Datasheet
Description
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors. High air flow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RAM2589B1-C 254 x 89 mm 230 V AC Fan - RAM2589B1-C - Pelonis Technologies, Inc.
Exton, PA, USA
RAM2589B1-C 254 x 89 mm 230 V AC Fan
RAM2589B1-C
RAM2589B1-C 254 x 89 mm 230 V AC Fan RAM2589B1-C
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors. High air flow

Sleeve bearing fans are also available.
All fans can be specified with lead wires or terminal connectors.
High air flow

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RAM2589B1-C
Product Name RAM2589B1-C 254 x 89 mm 230 V AC Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 640 to 685 SCFM (1088 to 1164 m³/hr)
Maximum Static Pressure 0.3858 to ? in H2O (0.7208 to ? Torr)
Maximum Sound Level 59 to 60 dbA
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

6025-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6025L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1406 to ? in H2O (0.2626 to ? Torr)
Maximum Sound Level 27.86 dbA
View Details
5015-7 Series 2.76 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5015X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2606 to ? in H2O (0.4869 to ? Torr)
Maximum Sound Level 36.4 dbA
View Details
0.19 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB154 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.1766 SCFM (0.3001 m³/hr)
Maximum Static Pressure 0.0840 in H2O (0.1569 Torr)
View Details
4028-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028M24BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3268 to ? in H2O (0.6105 to ? Torr)
Maximum Sound Level 39.19 dbA
View Details