Pelonis Technologies, Inc. RAM1278B1 127 x 127 x 38 mm 220~240 V AC Fan RAM1278B1

Description
127 x 127 x 38 mm (5.0 x 5.0 x 0.98 in). RoHS compliant Aluminum alloy frame PBT UL94-V thermoplastic impeller Voltages from 120 V to 240 V 65 CFM to 130 CFM -10 deg. C to +60 deg. C operating temp. Long operating life CE, UL, listed
Request a Quote Datasheet
Description
127 x 127 x 38 mm (5.0 x 5.0 x 0.98 in). RoHS compliant Aluminum alloy frame PBT UL94-V thermoplastic impeller Voltages from 120 V to 240 V 65 CFM to 130 CFM -10 deg. C to +60 deg. C operating temp. Long operating life CE, UL, listed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RAM1278B1 127 x 127 x 38 mm 220~240 V AC Fan - RAM1278B1 - Pelonis Technologies, Inc.
Exton, PA, USA
RAM1278B1 127 x 127 x 38 mm 220~240 V AC Fan
RAM1278B1
RAM1278B1 127 x 127 x 38 mm 220~240 V AC Fan RAM1278B1
127 x 127 x 38 mm (5.0 x 5.0 x 0.98 in). RoHS compliant Aluminum alloy frame PBT UL94-V thermoplastic impeller Voltages from 120 V to 240 V 65 CFM to 130 CFM -10 deg. C to +60 deg. C operating temp. Long operating life CE, UL, listed
  • 127 x 127 x 38 mm (5.0 x 5.0 x 0.98 in).
  • RoHS compliant
  • Aluminum alloy frame
  • PBT UL94-V thermoplastic impeller
  • Voltages from 120 V to 240 V
  • 65 CFM to 130 CFM
  • -10 deg. C to +60 deg. C operating temp.
  • Long operating life
  • CE, UL, listed
Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RAM1278B1
Product Name RAM1278B1 127 x 127 x 38 mm 220~240 V AC Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 104 to 110 SCFM (177 to 187 m³/hr)
Maximum Static Pressure 0.1811 to ? in H2O (0.3384 to ? Torr)
Maximum Sound Level 41 to 43 dbA
Nominal Voltage 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

6025-5 Series 4.32 Watt (W) Power Brushless DC Axial Fan - D6025Y24BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5469 to ? in H2O (1.02 to ? Torr)
Maximum Sound Level 45.6 dbA
View Details
6025-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6025M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2358 to ? in H2O (0.4406 to ? Torr)
Maximum Sound Level 34.13 dbA
View Details
4015-5 Series 2.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015X05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3807 to ? in H2O (0.7113 to ? Torr)
Maximum Sound Level 34.9 dbA
View Details
6015-9 Series 1.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015M05BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level 27.4 dbA
View Details