Pelonis Technologies, Inc. RAL1725B1 172 x 51 mm 230 V AC Fan RAL1725B1

Description
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors.
Request a Quote Datasheet
Description
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RAL1725B1 172 x 51 mm 230 V AC Fan - RAL1725B1 - Pelonis Technologies, Inc.
Exton, PA, USA
RAL1725B1 172 x 51 mm 230 V AC Fan
RAL1725B1
RAL1725B1 172 x 51 mm 230 V AC Fan RAL1725B1
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors.

Sleeve bearing fans are also available.
All fans can be specified with lead wires or terminal connectors.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RAL1725B1
Product Name RAL1725B1 172 x 51 mm 230 V AC Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 133 to 152 SCFM (226 to 258 m³/hr)
Maximum Static Pressure 0.1457 to ? in H2O (0.2722 to ? Torr)
Maximum Sound Level 45 to 49 dbA
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

B1793 Titan® Series Alternating Current (AC) Blower - B1793Y11BALA3d-3 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 59.33 SCFM (101 m³/hr)
Maximum Static Pressure 23.5 in H2O (43.91 Torr)
View Details
6025-5 Series 2.64 Watt (W) Power Brushless DC Axial Fan - D6025X12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3504 to ? in H2O (0.6546 to ? Torr)
Maximum Sound Level 39.8 dbA
View Details
4015-5 Series 2.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015X12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3807 to ? in H2O (0.7113 to ? Torr)
Maximum Sound Level 34.9 dbA
View Details
8015-7 Series 3.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8015X24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1976 to ? in H2O (0.3692 to ? Torr)
Maximum Sound Level 40.14 dbA
View Details