Pelonis Technologies, Inc. RAH1751B2-C 172 x 150 x 51 mm 120 V AC Fan RAH1751B2-C

Description
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors. High air flow
Request a Quote Datasheet
Description
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors. High air flow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RAH1751B2-C 172 x 150 x 51 mm 120 V AC Fan - RAH1751B2-C - Pelonis Technologies, Inc.
Exton, PA, USA
RAH1751B2-C 172 x 150 x 51 mm 120 V AC Fan
RAH1751B2-C
RAH1751B2-C 172 x 150 x 51 mm 120 V AC Fan RAH1751B2-C
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors. High air flow

Sleeve bearing fans are also available.
All fans can be specified with lead wires or terminal connectors.
High air flow

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RAH1751B2-C
Product Name RAH1751B2-C 172 x 150 x 51 mm 120 V AC Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 250 to 293 SCFM (425 to 498 m³/hr)
Maximum Static Pressure 0.6299 to ? in H2O (1.18 to ? Torr)
Maximum Sound Level 56 to 61 dbA
Nominal Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

AX12B004-S280 Series ≤ 10.5 Ampere (A) Current and 765 Cubic Feet Per Minute (ft³/min) Airflow (Q) Straight Blade Design Brushed Direct Current (DC) Axial Fan - AX12B004-S280-1SP-02 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 12 volts
Running Current 10.5 amps
View Details
4028-7 Series 12.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028Y24BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.31 to ? in H2O (2.44 to ? Torr)
Maximum Sound Level 61.07 dbA
View Details
B1793 Titan® Series Alternating Current (AC) Blower - B1793Y11BALA3d-3 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 59.33 SCFM (101 m³/hr)
Maximum Static Pressure 23.5 in H2O (43.91 Torr)
View Details
Metal Axial Fan Impellers - 450 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 17.70 inch (450 mm)
View Details