Sleeve bearing fans are also available.
All fans can be specified with lead wires or terminal connectors.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | RAH1278B1(P5B) |
| Product Name | RAH1278B1(P5B) 127 x 127 x 38 mm 230 V AC Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 108 to 121 SCFM (184 to 206 m³/hr) |
| Maximum Static Pressure | 0.2559 to ? in H2O (0.4781 to ? Torr) |
| Maximum Sound Level | 44 to 46 dbA |
| Nominal Voltage | 230 volts |