Pelonis Technologies, Inc. RAH1278B1-C 127 x 127 x 38 mm 230 V AC Fan RAH1278B1-C

Description
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors. High air flow
Request a Quote Datasheet
Description
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors. High air flow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RAH1278B1-C 127 x 127 x 38 mm 230 V AC Fan - RAH1278B1-C - Pelonis Technologies, Inc.
Exton, PA, USA
RAH1278B1-C 127 x 127 x 38 mm 230 V AC Fan
RAH1278B1-C
RAH1278B1-C 127 x 127 x 38 mm 230 V AC Fan RAH1278B1-C
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors. High air flow

Sleeve bearing fans are also available.
All fans can be specified with lead wires or terminal connectors.
High air flow

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RAH1278B1-C
Product Name RAH1278B1-C 127 x 127 x 38 mm 230 V AC Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 132 to 151 SCFM (224 to 257 m³/hr)
Maximum Static Pressure 0.4055 to ? in H2O (0.7576 to ? Torr)
Maximum Sound Level 45 to 49 dbA
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

6015-9 Series 1.05 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015L05BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0791 to ? in H2O (0.1478 to ? Torr)
Maximum Sound Level 23.6 dbA
View Details
6026-7 Series 10.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026Z24BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.8878 to ? in H2O (1.66 to ? Torr)
Maximum Sound Level 54.1 dbA
View Details
6025-5 Series 4.32 Watt (W) Power Brushless DC Axial Fan - C6025Y24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4110 to ? in H2O (0.7679 to ? Torr)
Maximum Sound Level 41.8 dbA
View Details
Metal Axial Fan Impellers - 355 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 13.90 inch (353 mm)
View Details