Pelonis Technologies, Inc. 8026-7 Series 3.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan C8026X24BPLP1b-7

Description
80 x 80 x 25mm (3.15 x 3.15 x 0.98in.) 5V, 12V, 24V, 48V 31.54~71.69 CFM (0.89~2.03 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
80 x 80 x 25mm (3.15 x 3.15 x 0.98in.) 5V, 12V, 24V, 48V 31.54~71.69 CFM (0.89~2.03 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8026-7 Series 3.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8026X24BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
8026-7 Series 3.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan
C8026X24BPLP1b-7
8026-7 Series 3.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan C8026X24BPLP1b-7
80 x 80 x 25mm (3.15 x 3.15 x 0.98in.) 5V, 12V, 24V, 48V 31.54~71.69 CFM (0.89~2.03 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

80 x 80 x 25mm (3.15 x 3.15 x 0.98in.)
5V, 12V, 24V, 48V
31.54~71.69 CFM (0.89~2.03 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number C8026X24BPLP1b-7
Product Name 8026-7 Series 3.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2059 to ? in H2O (0.3847 to ? Torr)
Maximum Sound Level 36.3 dbA
Nominal Voltage 24 to 27 volts
Running Current 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

4015-5 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015H12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2303 to ? in H2O (0.4303 to ? Torr)
Maximum Sound Level 28.3 dbA
View Details
6015-9 Series 1.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015M05BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level 27.4 dbA
View Details
5015-7 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5015M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1331 to ? in H2O (0.2486 to ? Torr)
Maximum Sound Level 27.6 dbA
View Details
6010-11 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6010L12BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0736 to ? in H2O (0.1375 to ? Torr)
Maximum Sound Level 29.7 dbA
View Details