Pelonis Technologies, Inc. RAH1225B2-C 120 x 120 x 25 mm 120 V AC Fan RAH1225B2-C

Description
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors. High air flow
Request a Quote
Description
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors. High air flow
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RAH1225B2-C is a 120 x 120 x 25 mm AC fan designed for efficient airflow and cooling applications. It operates at 120 V AC with a frequency of 50/60 Hz and features a ball bearing design, providing a life expectancy of approximately 50,000 hours at 20¬?C. The fan has a maximum speed of 3350 RPM, generating an airflow of up to 103 CFM and a static pressure of 2.9 mmAq. The fan is constructed with an aluminum alloy frame and a UL94V-0 reinforced plastic impeller, ensuring durability and reliability in various environments. It can operate within a temperature range of -20 to +85¬?C and has a dielectric strength of 1500 VAC for safety. Weighing 370 grams, it is suitable for applications requiring high airflow and robust performance.

Datasheet Summary
Powered by GS/AI

The RAH1225B2-C is a 120 x 120 x 25 mm AC fan designed for efficient airflow and cooling applications. It operates at 120 V AC with a frequency of 50/60 Hz and features a ball bearing design, providing a life expectancy of approximately 50,000 hours at 20¬?C. The fan has a maximum speed of 3350 RPM, generating an airflow of up to 103 CFM and a static pressure of 2.9 mmAq. The fan is constructed with an aluminum alloy frame and a UL94V-0 reinforced plastic impeller, ensuring durability and reliability in various environments. It can operate within a temperature range of -20 to +85¬?C and has a dielectric strength of 1500 VAC for safety. Weighing 370 grams, it is suitable for applications requiring high airflow and robust performance.

Suppliers

Company
Product
Description
Supplier Links
RAH1225B2-C 120 x 120 x 25 mm 120 V AC Fan - RAH1225B2-C - Pelonis Technologies, Inc.
Exton, PA, USA
RAH1225B2-C 120 x 120 x 25 mm 120 V AC Fan
RAH1225B2-C
RAH1225B2-C 120 x 120 x 25 mm 120 V AC Fan RAH1225B2-C
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors. High air flow

Sleeve bearing fans are also available.
All fans can be specified with lead wires or terminal connectors.
High air flow

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RAH1225B2-C
Product Name RAH1225B2-C 120 x 120 x 25 mm 120 V AC Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 86 to 103 SCFM (146 to 175 m³/hr)
Maximum Static Pressure 0.2874 to ? in H2O (0.5370 to ? Torr)
Maximum Sound Level 42 to 46 dbA
Nominal Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

8026-7 Series 1.56 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8026M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level 27.8 dbA
View Details
6020-7 Series 3.36 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020X48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3358 to ? in H2O (0.6274 to ? Torr)
Maximum Sound Level 39.16 dbA
View Details
0.19 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB154 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.1766 SCFM (0.3001 m³/hr)
Maximum Static Pressure 0.0840 in H2O (0.1569 Torr)
View Details