Pelonis Technologies, Inc. RA24B008 Series ≤ 3 Ampere (A) Current and 147 Cubic Feet Per Minute (ft³/min) Airflow (Q) Single Wheel Design Brushed Direct Current (DC) Centrifugal Blower RA24B008-B01-3SP-01

Description
12V, 24V 147~383 CFM (250~650 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 6,000 hours IP20 Dust & Moisture Protection RoHS
Request a Quote
Description
12V, 24V 147~383 CFM (250~650 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 6,000 hours IP20 Dust & Moisture Protection RoHS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RA24B008 Series ≤ 3 Ampere (A) Current and 147 Cubic Feet Per Minute (ft³/min) Airflow (Q) Single Wheel Design Brushed Direct Current (DC) Centrifugal Blower - RA24B008-B01-3SP-01 - Pelonis Technologies, Inc.
Exton, PA, USA
RA24B008 Series ≤ 3 Ampere (A) Current and 147 Cubic Feet Per Minute (ft³/min) Airflow (Q) Single Wheel Design Brushed Direct Current (DC) Centrifugal Blower
RA24B008-B01-3SP-01
RA24B008 Series ≤ 3 Ampere (A) Current and 147 Cubic Feet Per Minute (ft³/min) Airflow (Q) Single Wheel Design Brushed Direct Current (DC) Centrifugal Blower RA24B008-B01-3SP-01
12V, 24V 147~383 CFM (250~650 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 6,000 hours IP20 Dust & Moisture Protection RoHS

12V, 24V
147~383 CFM (250~650 m³/h)
Dual Ball Bearings
Scroll Housing: PA66 + 30% GF, UL94-V0
Impeller: PA66 + 30% GF, UL94-V0
Operating Temperature: -40ºC ~ +70ºC
Operating Life: 6,000 hours
IP20 Dust & Moisture Protection
RoHS

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RA24B008-B01-3SP-01
Product Name RA24B008 Series ≤ 3 Ampere (A) Current and 147 Cubic Feet Per Minute (ft³/min) Airflow (Q) Single Wheel Design Brushed Direct Current (DC) Centrifugal Blower
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Running Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

4010-7 Series 0.61 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1059 to ? in H2O (0.1979 to ? Torr)
Maximum Sound Level 24.17 dbA
View Details
4010-7 Series 1.30 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2059 to ? in H2O (0.3847 to ? Torr)
Maximum Sound Level 34.97 dbA
View Details
4020-7 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2748 to ? in H2O (0.5134 to ? Torr)
Maximum Sound Level 36.27 dbA
View Details
6025-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6025L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1406 to ? in H2O (0.2626 to ? Torr)
Maximum Sound Level 27.86 dbA
View Details