12V, 24V
571~630 CFM (970~1070 m³/h)
Dual Ball Bearings
Scroll Housing: PA66 + 30% GF, UL94-V0
Impeller: PA66 + 30% GF, UL94-V0
Operating Temperature: -40ºC ~ +70ºC
Operating Life: 25,000 hours
Locked Rotor/Short-Circuit/
IP68 Dust & Moisture Protection
RoHS
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | RA12BL001-B40-3SP-02 |
| Product Name | RA24BL001-B40 Series 15.0 Ampere (A) Current Dual Wheel Design Brushless Direct Current (DC) Centrifugal Blower |
| Application | Industrial/Commercial Fans and Blowers |
| Nominal Voltage | 12 volts |
| Running Current | 15 amps |
| Blower/Fan Type | Centrifugal Blower (radial) |