Pelonis Technologies, Inc. RA12B004-B10 Series ≤ 27 Ampere (A) Current and 677 Cubic Feet Per Minute (ft³/min) Airflow (Q) Dual Wheel Design Brushed Direct Current (DC) Centrifugal Blower RA12B004-B10-3SP-01

Description
12V, 24V 412~677 CFM (700~1150 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 6,000 hours IP20 Dust & Moisture Protection RoHS
Request a Quote
Description
12V, 24V 412~677 CFM (700~1150 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 6,000 hours IP20 Dust & Moisture Protection RoHS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RA12B004-B10 Series ≤ 27 Ampere (A) Current and 677 Cubic Feet Per Minute (ft³/min) Airflow (Q) Dual Wheel Design Brushed Direct Current (DC) Centrifugal Blower - RA12B004-B10-3SP-01 - Pelonis Technologies, Inc.
Exton, PA, USA
RA12B004-B10 Series ≤ 27 Ampere (A) Current and 677 Cubic Feet Per Minute (ft³/min) Airflow (Q) Dual Wheel Design Brushed Direct Current (DC) Centrifugal Blower
RA12B004-B10-3SP-01
RA12B004-B10 Series ≤ 27 Ampere (A) Current and 677 Cubic Feet Per Minute (ft³/min) Airflow (Q) Dual Wheel Design Brushed Direct Current (DC) Centrifugal Blower RA12B004-B10-3SP-01
12V, 24V 412~677 CFM (700~1150 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 6,000 hours IP20 Dust & Moisture Protection RoHS

12V, 24V
412~677 CFM (700~1150 m³/h)
Dual Ball Bearings
Scroll Housing: PA66 + 30% GF, UL94-V0
Impeller: PA66 + 30% GF, UL94-V0
Operating Temperature: -40ºC ~ +70ºC
Operating Life: 6,000 hours
IP20 Dust & Moisture Protection
RoHS

Supplier's Site
RA12B004-B10 Series ≤ 22 Ampere (A) Current and 577 Cubic Feet Per Minute (ft³/min) Airflow (Q) Dual Wheel Design Brushed Direct Current (DC) Centrifugal Blower - RA12B004-B10-3SP-01 - Pelonis Technologies, Inc.
Exton, PA, USA
RA12B004-B10 Series ≤ 22 Ampere (A) Current and 577 Cubic Feet Per Minute (ft³/min) Airflow (Q) Dual Wheel Design Brushed Direct Current (DC) Centrifugal Blower
RA12B004-B10-3SP-01
RA12B004-B10 Series ≤ 22 Ampere (A) Current and 577 Cubic Feet Per Minute (ft³/min) Airflow (Q) Dual Wheel Design Brushed Direct Current (DC) Centrifugal Blower RA12B004-B10-3SP-01
12V, 24V 412~677 CFM (700~1150 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 6,000 hours IP20 Dust & Moisture Protection RoHS

12V, 24V
412~677 CFM (700~1150 m³/h)
Dual Ball Bearings
Scroll Housing: PA66 + 30% GF, UL94-V0
Impeller: PA66 + 30% GF, UL94-V0
Operating Temperature: -40ºC ~ +70ºC
Operating Life: 6,000 hours
IP20 Dust & Moisture Protection
RoHS

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc. Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number RA12B004-B10-3SP-01 RA12B004-B10-3SP-01
Product Name RA12B004-B10 Series ≤ 27 Ampere (A) Current and 677 Cubic Feet Per Minute (ft³/min) Airflow (Q) Dual Wheel Design Brushed Direct Current (DC) Centrifugal Blower RA12B004-B10 Series ≤ 22 Ampere (A) Current and 577 Cubic Feet Per Minute (ft³/min) Airflow (Q) Dual Wheel Design Brushed Direct Current (DC) Centrifugal Blower
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Nominal Voltage 12 volts 12 volts
Running Current 27 amps 22 amps
Unlock Full Specs
to access all available technical data

Similar Products

7025-7 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C7025M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1350 to ? in H2O (0.2523 to ? Torr)
Maximum Sound Level 30.67 dbA
View Details
0.27 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB204 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.2825 SCFM (0.4802 m³/hr)
Maximum Static Pressure 0.1260 in H2O (0.2354 Torr)
View Details
8026-7 Series 4.56 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8026Y12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2539 to ? in H2O (0.4744 to ? Torr)
Maximum Sound Level 37.1 dbA
View Details