Pelonis Technologies, Inc. 9232-7 Series 8.45 Watt (W) Power Brushless Direct Current (DC) Axial Fan R9238M48BPLB1b-7

Description
92 x 92 x 38mm (3.62 x 3.62 x 1.50in.) 5V, 12V, 24V, 48V 71.58~163.61 CFM (2.03~4.63 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
92 x 92 x 38mm (3.62 x 3.62 x 1.50in.) 5V, 12V, 24V, 48V 71.58~163.61 CFM (2.03~4.63 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9232-7 Series 8.45 Watt (W) Power Brushless Direct Current (DC) Axial Fan - R9238M48BPLB1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
9232-7 Series 8.45 Watt (W) Power Brushless Direct Current (DC) Axial Fan
R9238M48BPLB1b-7
9232-7 Series 8.45 Watt (W) Power Brushless Direct Current (DC) Axial Fan R9238M48BPLB1b-7
92 x 92 x 38mm (3.62 x 3.62 x 1.50in.) 5V, 12V, 24V, 48V 71.58~163.61 CFM (2.03~4.63 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

92 x 92 x 38mm (3.62 x 3.62 x 1.50in.)
5V, 12V, 24V, 48V
71.58~163.61 CFM (2.03~4.63 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number R9238M48BPLB1b-7
Product Name 9232-7 Series 8.45 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5331 to ? in H2O (0.9959 to ? Torr)
Maximum Sound Level 52.2 dbA
Nominal Voltage 48 to 57 volts
Running Current 0.1760 amps
Unlock Full Specs
to access all available technical data

Similar Products

4010-7 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1811 to ? in H2O (0.3384 to ? Torr)
Maximum Sound Level 32.07 dbA
View Details
4028-5 Series 12.48 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028Z24BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 2.98 to ? in H2O (5.56 to ? Torr)
Maximum Sound Level 60.8 dbA
View Details
6020-7 Series 4.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020Y24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4343 to ? in H2O (0.8113 to ? Torr)
Maximum Sound Level 42.46 dbA
View Details
6025-5 Series 1.68 Watt (W) Power Brushless DC Axial Fan - C6025M12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1972 to ? in H2O (0.3685 to ? Torr)
Maximum Sound Level 32.3 dbA
View Details